EN
  • EN
  • DE

MC74LVX8053DTR2G

Part No MC74LVX8053DTR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer/ Demultiplexer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Maximum) 25 Ohm
Channel-to-Channel Matching (ΔRon) 8 Ohm
Operating Supply Voltage 2.5 V ~ 6 V
-3db Bandwidth 120MHz
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -60dB @ 1MHz
Operating Temperature Range -55°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1219859-MC74LVX8053DTR2G
Manufacturer Homepage www.onsemi.com
Family Name MC74LVX8053
Introduction Date March 16, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74LVX8053DTR2G CAD Model

Description

ON Semiconductor MC74LVX8053DTR2G Analog Multiplexer/Demultiplexer

The MC74LVX8053DTR2G is a versatile analog multiplexer/demultiplexer from ON Semiconductor, a leading manufacturer in the semiconductor industry. This high-performance device is part of the LVX family, designed to operate with a low-voltage supply while maintaining the capability to interface with a wide range of signal levels.

Key Features:

  • Triple 2-Channel Multiplexing: The device features three separate 2-channel multiplexers, which can be used independently or combined to create a single 6-channel multiplexer.
  • Low Voltage Operation: It operates at a low voltage range of 2.7V to 3.6V, making it suitable for battery-operated and low-power applications.
  • High-Speed Performance: With a typical propagation delay of only 4.5ns, this component ensures swift switching between channels, ideal for high-speed data acquisition and signal processing.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, providing flexibility in mixed-voltage systems.
  • Low Quiescent Current: The MC74LVX8053DTR2G boasts a low ICC of 2µA (max.), contributing to energy-efficient designs.
  • Multiple Package Options: Available in TSSOP-16 packaging, it offers a compact solution for space-constrained applications.

Applications:

The MC74LVX8053DTR2G is suitable for a wide range of applications, including:

  • Signal routing in audio and video equipment
  • Data acquisition systems
  • Communication systems
  • Test equipment and instrumentation
  • Function generators

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality and reliable components. The MC74LVX8053DTR2G is manufactured under strict quality control standards, ensuring it meets the rigorous demands of industrial and consumer electronics. With ON Semiconductor's expertise in analog design and advanced manufacturing capabilities, customers can expect a product that performs consistently across various conditions.

Ordering Information:

The MC74LVX8053DTR2G is available for order, and ON Semiconductor provides comprehensive technical support and documentation to assist with integration and design challenges. For detailed specifications, application notes, and ordering information, customers can visit the ON Semiconductor website or contact their local sales office.

You May Also Be Interested in

Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0187 $50.9350
120+ $0.8359 $100.3080
190+ $0.8098 $153.8620
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6792 $302.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess