EN
  • EN
  • DE
  • IT

MC74VHC04DTR2G

Part No MC74VHC04DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER HEX ADV HS 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 022808-MC74VHC04DTR2G
Ultra Librarian 3D Model Ultra Librarian MC74VHC04DTR2G CAD Model

Description

Product Overview: MC74VHC04DTR2G

The MC74VHC04DTR2G is a high-speed CMOS hex inverter integrated circuit produced by ON Semiconductor, a leader in energy-efficient innovations in power and signal management, logic, discrete, and custom devices. This device is designed to operate with a supply voltage range of 2V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. It is specifically crafted to address the requirements of low-power consumption without sacrificing speed and performance.

Key Features

  • High Speed: Propagation delay times as low as 3.9ns at 5V, ensuring swift signal processing for time-sensitive applications.
  • Low Power Dissipation: With a typical power consumption of only 2µA at 5V, it is ideal for battery-operated and power-sensitive designs.
  • High Noise Immunity: Enhanced noise immunity is a hallmark of the VHC series, providing reliable performance in electrically noisy environments.
  • Advanced CMOS Technology: Utilizes advanced silicon-gate CMOS fabrication to achieve high speed operation similar to LSTTL combined with the low power consumption of standard CMOS integrated circuits.
  • Multiple Package Options: Available in TSSOP-14 packaging, which is suitable for space-constrained applications.

Applications

The MC74VHC04DTR2G is versatile and can be used in a wide array of applications including:

  • Logic inversion
  • Signal gating
  • Oscillator circuits
  • Wave shaping
  • Signal buffering

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MC74VHC04DTR2G is no exception, undergoing rigorous testing to ensure it meets these standards. As a result, this product is suitable for use in commercial, industrial, and automotive applications where performance and durability are paramount.

Eco-Friendly

ON Semiconductor is dedicated to environmental stewardship. The MC74VHC04DTR2G is a lead-free and RoHS-compliant component, reflecting the company's commitment to manufacturing environmentally friendly products.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14DHVQFN
Lowest to $0.4527
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.4238
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 5X2SON
Lowest to $1.1595
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2608
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.3260
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND SCHMIT 4CH 2IN 14SO
Lowest to $0.6240
Nexperia USA Inc.
IC INVERT SCHMITT 1CH 1-IN 6XSON
Lowest to $9.6352
Nexperia USA Inc.
IC INVERT SCHMITT 2CH 2-IN 6TSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2884 $64.8900
550+ $0.2367 $130.1850
850+ $0.2293 $194.9050
1,170+ $0.2219 $259.6230
1,510+ $0.2145 $323.8950
2,020+ $0.1922 $388.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess