The ON Semiconductor MC74VHC08MELG is a high-performance, quad 2-input AND gate IC that operates at a voltage range from 2V to 5.5V. This device is designed to provide optimal power and speed in a compact package, making it an ideal choice for a wide range of digital applications. The MC74VHC08MELG is a member of the high-speed CMOS family, which is well-known for its low power consumption and robust noise immunity.
Features
- Logic Type: Quad 2-Input AND Gate
- Operating Voltage: 2V to 5.5V
- High Speed: t<sub>PD = 3.9ns (typ) at V<sub>CC = 5V
- Low Power Dissipation: I<sub>CC = 2µA (max) at T<sub>A = 25°C
- Power Down Protection: Provided on all inputs and outputs
- Pin and Function Compatible with Other Standard Logic Families
- Latch-Up Performance: Meets or exceeds JEDEC standard JESD78
- ESD Performance: HBM > 2000V; MM > 200V
- Package: SOIC-14
Applications
The MC74VHC08MELG is versatile enough to be used in a multitude of digital circuits. Its applications include, but are not limited to:
- Logic level translation
- Signal gating
- Function generation
- Input/output buffering
- Complex logic circuits
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC74VHC08MELG is manufactured under strict quality control standards, ensuring both reliability and performance for critical applications. With its robust latch-up and ESD performance, this device is designed to withstand harsh electrical environments and maintain its functionality.
Environmental Compliance
ON Semiconductor is dedicated to environmental stewardship. The MC74VHC08MELG is lead-free and RoHS compliant, minimizing the environmental impact and meeting global regulatory requirements for electronic components.