EN
  • EN
  • DE

MC100EL57DG

Part No MC100EL57DG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLXR 4:1 ECL DFF 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating ±4.2 V to 5.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 132090-MC100EL57DG
Ultra Librarian 3D Model Ultra Librarian MC100EL57DG CAD Model

Description

The MC100EL57DG from ON Semiconductor is a high-performance, versatile clock driver integrated circuit designed for the most demanding applications in network routing, data communication, and signal processing. This device is part of ON Semiconductor's 5V ECL (Emitter Coupled Logic) series, which is renowned for its high-speed and low-power consumption characteristics.

Key Features

  • High Speed: The MC100EL57DG offers exceptionally fast propagation delay times, making it suitable for high-frequency clock distribution systems.
  • Multiple Outputs: It features four differential pairs of outputs, which can be used to distribute the clock signal to various parts of a system with minimal skew and jitter.
  • Flexible Configuration: The device can be configured as a 2:1 multiplexer or as a 1:4 fanout buffer, providing design flexibility to meet specific application needs.
  • PECL Mode: It operates in PECL (Positive Emitter Coupled Logic) mode, ensuring compatibility with PECL logic levels and allowing for easy integration into existing designs.
  • Temperature Range: The MC100EL57DG is designed to operate over a broad temperature range, making it suitable for industrial and commercial applications.

Applications

The MC100EL57DG is ideal for use in a variety of applications where reliable and fast clock signal distribution is critical. These include, but are not limited to:

  • High-speed data transmission systems
  • Networking and telecommunications equipment
  • Signal processing units
  • Server and storage platforms
  • Test and measurement devices

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC100EL57DG is manufactured under strict quality control measures to ensure it meets the industry standards for reliability and performance. Its robust design ensures that it can withstand the rigors of the most challenging environments, providing a reliable solution for your clock distribution needs.

Ordering Information

The MC100EL57DG is available in a SOIC-20 package, providing a compact footprint for space-constrained applications. For detailed product specifications and ordering information, please refer to the official ON Semiconductor datasheets or contact your local ON Semiconductor sales representative.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327
Harris Corporation
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4090
Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16SOIC
Lowest to $0.3136
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6038 $60.8304
19+ $6.2390 $118.5410
29+ $6.0440 $175.2760
40+ $5.8491 $233.9640
52+ $5.6541 $294.0132
69+ $5.0692 $349.7748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess