ON Semiconductor MC74VHC1G00DF: Single 2-Input NAND Gate
The ON Semiconductor MC74VHC1G00DF is a high-performance, single 2-input NAND gate that utilizes advanced silicon-gate CMOS technology. This integrated circuit is designed to deliver a combination of high speed and low power consumption, making it an ideal choice for a wide range of logic applications.
With a supply voltage range of 2V to 5.5V, the MC74VHC1G00DF is versatile and can be used in systems that require a mix of 3.3V and 5V logic levels. This feature also allows for compatibility with TTL levels, ensuring the device can be integrated into various existing designs without the need for level shifting.
The MC74VHC1G00DF has been engineered to maintain a high noise immunity and low noise output, which is critical for maintaining signal integrity in complex systems. The device is characterized for operation from -55°C to +125°C, providing reliable performance across a wide range of environmental conditions.
This NAND gate comes in a compact SC-88A package, which is suitable for high-density mounting and saves valuable board space. The pin configuration and the functional diagram are clearly provided in the datasheet, ensuring easy implementation into circuit designs.
Key features of the MC74VHC1G00DF include:
- High Speed: Propagation delay time is significantly reduced, enhancing the overall speed of the system.
- Low Power Dissipation: This device has a low power consumption, which is crucial for battery-operated and power-sensitive applications.
- High Noise Immunity: The VHC series is known for its high noise immunity, which is essential for maintaining the integrity of the logic signal.
- Compatibility: The input structure provides protection when voltages up to 7V are applied, regardless of the supply voltage.
- Robustness: The device can handle 200 mA of continuous current and is also equipped with overvoltage tolerance inputs and outputs.
The ON Semiconductor MC74VHC1G00DF is a reliable and efficient solution for designers looking to optimize their high-speed logic systems. Whether it's used in computing, networking, or consumer electronics, this NAND gate offers the performance and versatility needed to meet the demands of modern electronic applications.