EN
  • EN
  • DE

MC74VHC1G125DFT1

Part No MC74VHC1G125DFT1
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER TRI-ST NON-INV SOT353
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Win Source Part Number 095477-MC74VHC1G125DFT1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74VHC1G125DFT1 CAD Model

Description

ON Semiconductor MC74VHC1G125DFT1 Single Bus Buffer Gate with 3-State Output

The MC74VHC1G125DFT1 is a high-speed CMOS single bus buffer gate fabricated with silicon gate CMOS technology. Designed by ON Semiconductor, this device boasts a 3-state output which is capable of driving up to 15 LSTTL loads. The 3-state function allows for connection to a bus-organized system and, when disabled, the output effectively becomes an open circuit. This feature is particularly useful in multiplexing applications where output connectivity must be controlled.

With its advanced design, the MC74VHC1G125DFT1 achieves high-speed operation while maintaining the CMOS low power dissipation. It is compatible with LSTTL outputs, and this buffer gate has an input protection structure that ensures that if the input voltage exceeds the supply voltage, there will be no current flow from the input to the device. This level of input protection helps to prevent damage to the component when it is subjected to high static voltages or electric fields.

The device is housed in a small SC-88A surface-mount package, making it ideal for space-constrained applications. It operates over a broad voltage range of 2.0V to 5.5V and is fully specified for partial power-down applications using Ioff. The Ioff circuitry ensures no damaging current backflow to the device when it is powered down.

Key features of the MC74VHC1G125DFT1 include:

  • High-Speed CMOS Technology
  • 3-State Output for Bus Organized Systems
  • High Noise Immunity Characteristic of CMOS Devices
  • Input Protection from Static Discharge
  • Low Power Dissipation
  • Wide Operating Voltage Range: 2.0V to 5.5V
  • Support for Partial Power-Down Mode Operation
  • Compact SC-88A Packaging

The ON Semiconductor MC74VHC1G125DFT1 is an ideal choice for interfacing with high-speed CMOS systems. Its robust design and versatile features make it a reliable component for designers looking to create efficient and high-performance electronic circuits. Whether used in data transmission, memory address driving, or as a temporary data storage element, this buffer gate provides a combination of speed, low power consumption, and functional design to meet a wide range of application needs.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess