EN
  • EN
  • DE

MC74VHC1GT08DT1G

Part No MC74VHC1GT08DT1G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-INP 5TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AND Gate IC 1 Channel - 5-TSOP
Manufacturer ON Semiconductor
Series 74VHC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package 5-TSOP
Family Name MC74VHC1GT08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926331-MC74VHC1GT08DT1G
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT08DT1G CAD Model

Description

ON Semiconductor MC74VHC1GT08DT1G: High-Speed CMOS Logic Gate

The MC74VHC1GT08DT1G is a cutting-edge, high-speed CMOS 2-input AND gate product from ON Semiconductor, designed to operate with a power supply range of 2V to 5.5V. This single gate logic IC is particularly suitable for down-translating to any voltage between 0.8V and 3.6V, making it incredibly versatile for a wide range of applications in modern electronics.

The device features a high noise immunity characteristic of CMOS devices, ensuring stable operation even in electrically noisy environments. It is fabricated with silicon gate CMOS technology to achieve fast propagation delays, low ON resistances, and low OFF leakage currents. This technology also provides the benefit of low power consumption while maintaining high-speed operation, a crucial aspect for battery-powered and energy-efficient designs.

With its 5-pin SC-70 package, the MC74VHC1GT08DT1G offers a compact footprint, making it ideal for space-constrained applications. This package is not only small but also offers excellent power dissipation characteristics, ensuring reliable performance even in tightly packed PCB layouts.

ON Semiconductor has ensured that the MC74VHC1GT08DT1G is fully compatible with TTL logic levels, allowing for easy integration into systems that utilize both CMOS and TTL technologies. This feature enables designers to create flexible and interoperable designs without worrying about logic level mismatches.

Key features of the MC74VHC1GT08DT1G include:

  • High-Speed CMOS technology
  • Operating Voltage Range: 2.0V to 5.5V
  • High Noise Immunity: VNIH = VNIL = 28% VCC (Min)
  • Power Down Protection Provided on Inputs
  • Low Power Dissipation: ICC = 2µA (Max) at TA = 25°C
  • Pin and Function Compatible with Other Standard Logic Families
  • Latch-Up Performance Exceeds 300mA
  • ESD Performance: HBM > 2000V; Machine Model > 200V

The MC74VHC1GT08DT1G is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the electronics industry. Whether used in consumer electronics, automotive applications, or industrial systems, this logic gate offers the performance and durability needed for sophisticated electronic designs.

For additional information, datasheets, and support, visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess