EN
  • EN
  • DE

MC74VHC1GT86DFT1G

Part No MC74VHC1GT86DFT1G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description 2-Input Exclusive OR Gate  CMOS Logic Level Shifter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer ON Semiconductor
Win Source Part Number 317344-MC74VHC1GT86DFT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT86DFT1G CAD Model

Description

ON Semiconductor MC74VHC1GT86DFT1G: A Versatile Logic Gate Solution

The MC74VHC1GT86DFT1G from ON Semiconductor is a high-performance, single 2-input exclusive OR gate integrated circuit designed for use in a wide range of digital applications. This device is part of ON Semiconductor's VHC series, which is renowned for combining high speed with low power consumption, making it an ideal choice for battery-powered and portable electronic devices.

Constructed with silicon gate CMOS technology, the MC74VHC1GT86DFT1G ensures that it has a high noise immunity and the ability to operate at a broad voltage range. It can function over a V<sub>CC range of 2V to 5.5V, providing a flexible power supply option that can accommodate different system requirements. This versatility is crucial for adapting to various logic levels in mixed-voltage systems.

The device's logic gate features symmetrical output impedance, which results in balanced propagation delays. This is an essential attribute for maintaining the integrity of high-speed signals and ensuring accurate timing in digital circuits. The MC74VHC1GT86DFT1G also boasts an output drive capability of up to 8mA, providing sufficient current to drive other logic inputs or even small LEDs directly.

ON Semiconductor has packaged the MC74VHC1GT86DFT1G in a compact 5-pin SC-70 package, which is highly space-efficient and suitable for densely packed PCB layouts. This small footprint makes it an excellent choice for miniaturized electronic products where board space is at a premium.

In terms of protection, the MC74VHC1GT86DFT1G is equipped with input and output overvoltage protection. This feature ensures that the device remains unharmed even if overvoltage conditions occur, thereby enhancing its reliability and lifespan in harsh electrical environments.

Whether you're designing consumer electronics, telecommunications systems, or computing hardware, the MC74VHC1GT86DFT1G provides a reliable solution for implementing logic functions. Its combination of high-speed performance, low power dissipation, and robust protection features make it a smart choice for modern electronic designs.

For detailed specifications and application guidance, engineers and designers are encouraged to consult the datasheet provided by ON Semiconductor, ensuring the MC74VHC1GT86DFT1G is utilized to its full potential within their electronic projects.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess