EN
  • EN
  • DE

MC74VHC244MELG

Part No MC74VHC244MELG
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUFF NON-INVERT 5.5V 20SOEIAJ / Octal Bus Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package SOEIAJ-20
Part Number Series 74VHC244
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814465-MC74VHC244MELG
Ultra Librarian 3D Model Ultra Librarian MC74VHC244MELG CAD Model

Description

ON Semiconductor MC74VHC244MELG Octal Buffer/Line Driver

The MC74VHC244MELG from ON Semiconductor is a high-performance, octal buffer/line driver designed to offer both high-speed operation and the capability to drive heavy loads. This integrated circuit is a member of the VHC family of products, which are known for their high noise immunity and low power consumption, making it an excellent choice for interfacing with high-speed logic systems.

This device features eight non-inverting buffers with 3-state outputs. It is suitable for driving bus lines or buffer memory address registers, thanks to its high drive current and robust output performance. The 3-state outputs ensure that multiple MC74VHC244MELG devices can be connected to the same bus, allowing for bus arbitration and data multiplexing with ease.

With an operating voltage range of 2V to 5.5V, the MC74VHC244MELG is versatile and can be used in various logic level environments. Its low voltage operation makes it compatible with TTL levels, while its high-speed performance is comparable to CMOS levels. The device also boasts a balanced propagation delay and transition times, which are crucial for maintaining signal integrity in high-speed data communication.

The MC74VHC244MELG comes in a 20-lead SOIC package, ensuring a compact footprint for space-constrained applications. It is also characterized for operation from -55°C to +125°C, making it suitable for industrial and automotive environments that require reliable performance under extreme conditions.

Key features of the MC74VHC244MELG include:

  • High-speed: t<sub>PD 4.6 ns (typ) at V<sub>CC = 5V
  • Low power dissipation: I<sub>CC = 4 μA (max) at T<sub>A = 25°C
  • High noise immunity: V<sub>NIH = V<sub>NIL = 28% V<sub>CC (min)
  • Power down protection provided on inputs and outputs
  • Pin and function compatible with other standard logic families
  • Lead-free, RoHS compliant

Whether you're designing a complex digital system or simply need a reliable buffer/line driver, the MC74VHC244MELG from ON Semiconductor is a dependable choice that offers both high performance and durability.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess