EN
  • EN
  • DE

AM3894BCYGA120

Part No AM3894BCYGA120
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 1.2GHZ 1031FCBGA  /  ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Texas Instruments
Series Sitara™
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.2GHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers DDR2, DDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI, HDVPSS
Ethernet 10/100/1000Mbps (2)
SATA SATA 3Gbps (1)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Package / Case 1031-BFBGA, FCBGA
Supplier Device Package 1031-FCBGA (25x25)
Additional Interfaces I2C, McASP, McBSP, SPI, SD/SDIO, UART
Base Product Number AM3894
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8542.31.0001
Standard Package 44
Win Source Part Number 1225487-AM3894BCYGA120
Ultra Librarian 3D Model Ultra Librarian AM3894BCYGA120 CAD Model

Description

The AM3894BCYGA120 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its robust processing capabilities and versatility in handling complex computational tasks. This product is part of the AM3x DSP family, designed to meet the rigorous demands of modern digital signal processing applications.

Key Features

  • Advanced Processing Core: At the heart of the AM3894BCYGA120 is a powerful DSP core that can handle high-speed mathematical computations, which is essential for real-time signal processing tasks.
  • High-Speed Connectivity: This DSP provides a range of connectivity options including high-speed interfaces that are crucial for data-intensive applications. These interfaces facilitate rapid data transfer and communication with other devices in a system.
  • Low Power Consumption: Despite its powerful performance, the AM3894BCYGA120 is designed for efficiency, with low power consumption that makes it suitable for portable and battery-powered applications.
  • Robust Memory Architecture: With an integrated memory controller, the DSP supports various memory types and offers a robust memory architecture for efficient data storage and retrieval.
  • Flexible Peripheral Set: The device comes equipped with a diverse set of peripherals that allow for flexible system design and integration with a wide range of external components.

Applications

The AM3894BCYGA120 is ideal for a variety of applications, including but not limited to:

  • Audio and video processing
  • Wireless communication
  • Industrial control systems
  • Medical imaging devices
  • Automotive infotainment systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The AM3894BCYGA120 is built to meet stringent industry standards, ensuring long-term performance and stability in demanding environments.

Support and Resources

Customers can access a wealth of resources including detailed datasheets, application notes, and development tools to facilitate the design and implementation process. Texas Instruments also provides comprehensive technical support to address any questions or issues that may arise.

You May Also Be Interested in

Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $99.4777 $99.4777
2+ $96.2687 $192.5374
3+ $93.0598 $279.1794
4+ $83.4329 $333.7316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess