EN
  • EN
  • DE

MC74VHC4053DR2G

Part No MC74VHC4053DR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX TRIPLE 2X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Single Supply Voltage (V+) 2 V to 6 V
Dual Supply Voltage(V±) ±2 V to 6 V
-3db Bandwidth 120MHz
Channel Capacitance(CS off, CD off) 50pF
Max Leakage Current (IS off) 100nA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-SOIC
Win Source Part Number 115771-MC74VHC4053DR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74VHC4053DR2G CAD Model

Description

ON Semiconductor MC74VHC4053DR2G Analog Multiplexer/Demultiplexer

The ON Semiconductor MC74VHC4053DR2G is a high-performance, triple 2-channel analog multiplexer/demultiplexer with a wide range of applications. This versatile component is designed to work with digital and analog signals, making it an ideal choice for a variety of electronic systems. It is part of the VHC family, which is known for its low power consumption and high noise immunity, compatible with TTL levels.

The device features three separate digital select inputs (S0, S1, S2) and an enable input (E), allowing precise control over the signal path. With a typical on-resistance of only 70 ohms at 5V, the MC74VHC4053DR2G ensures minimal signal loss and distortion when routing signals through the device. This characteristic makes it particularly useful in audio, video, and data routing applications where signal integrity is crucial.

Constructed with silicon gate CMOS technology, it offers a significant advantage in terms of power dissipation compared to similar devices made with standard bipolar technology. The MC74VHC4053DR2G operates over a broad voltage range of 2V to 6V and offers a wide bandwidth, which is essential for high-speed data processing and accurate signal routing in complex electronic systems.

The device is available in a compact SOIC-16 package, making it suitable for space-constrained applications. Its robust design ensures reliable operation in harsh environments, with an extended operating temperature range from -55°C to +125°C. This makes the MC74VHC4053DR2G an excellent choice for automotive, industrial, and other applications that require high reliability and performance under extreme conditions.

Whether you are designing a sophisticated communication system, a complex data acquisition setup, or a high-fidelity audio circuit, the ON Semiconductor MC74VHC4053DR2G provides the flexibility and performance needed to achieve your design goals. Its low crosstalk between switches and off-leakage current ensures that your circuits will function with high precision and minimal interference.

In summary, the MC74VHC4053DR2G from ON Semiconductor is a highly reliable and efficient solution for routing analog or digital signals in a wide range of electronic applications. Its advanced features and robust design make it a valuable component for designers looking to enhance their system's performance.

You May Also Be Interested in

Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4293 $51.5160
285+ $0.3522 $100.3770
440+ $0.3412 $150.1280
610+ $0.3302 $201.4220
785+ $0.3192 $250.5720
1,050+ $0.2862 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess