EN
  • EN
  • DE

MC74VHC4066DTR2

Part No MC74VHC4066DTR2
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX QUAD 1X1 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name MC74VHC4066
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883786-MC74VHC4066DTR2
Ultra Librarian 3D Model Ultra Librarian MC74VHC4066DTR2 CAD Model

Description

The ON Semiconductor MC74VHC4066DTR2 is a high-performance, quad analog switch/multiplexer/demultiplexer integrated circuit, designed to deliver precision and reliability for a wide range of applications. This advanced technology device is a part of the VHC family, which is recognized for its low power consumption and high speed operation.

Key Features:

  • Wide Operating Voltage Range: The MC74VHC4066DTR2 operates over a broad voltage range from 2V to 6V, making it versatile for various applications and compatible with many other logic families.
  • High Speed: With a typical switch enable time of just 15ns, this component ensures rapid signal switching, which is crucial for high-speed data processing and communication systems.
  • Low Power Consumption: The device features a low quiescent current, which is beneficial for battery-operated devices, helping to extend battery life and reduce energy costs.
  • High Noise Immunity: Characterized by a VHC logic level, the MC74VHC4066DTR2 is equipped with a high noise immunity level, ensuring stable performance in electrically noisy environments.
  • Bidirectional Switch: Each switch can conduct signals in both directions, from input to output or output to input, providing flexibility in signal routing within electronic circuits.

Applications:

The MC74VHC4066DTR2 is suitable for a variety of applications, including but not limited to:

  • Analog and digital multiplexing and demultiplexing
  • Signal gating
  • Signal modulation/demodulation
  • Communication systems
  • Audio and video switching

Product Specifications:

The MC74VHC4066DTR2 comes in a TSSOP-14 package, which is ideal for space-constrained applications. Its specifications include high off isolation, low crosstalk between switches, and low ON resistance, providing efficient signal control with minimal signal distortion.

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MC74VHC4066DTR2 is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance for critical applications.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess