EN
  • EN
  • DE

TS12A44513PWR

Part No TS12A44513PWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LOW ON-STATE RESISTANCE QUAD SPST CMOS ANALOG SWITCHES | IC SWITCH QUAD SPST 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Switch Circuit SPST - NO/NC
On-State Resistance (Maximum) 10Ohm
Channel-to-Channel Matching (ΔRon) 2.5Ohm (Maximum)
Supply Voltage , Single (V+) 2.7V ~ 12V
Switch Time (Ton, Toff) (Maximum) 75ns, 45ns
-3db Bandwidth 530MHz
Charge Injection -10.5pC
Channel Capacitance (CS(off), CD(off)) 8pF, 8pF
Current - Leakage (IS(off)) (Maximum) 1nA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number TS12A44513
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1274156-TS12A44513PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS12A44513PWR CAD Model

Description

Product Overview: TS12A44513PWR by Texas Instruments

The TS12A44513PWR is a state-of-the-art quad single-pole double-throw (SPDT) switch designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-quality switch is an integral component for a wide range of electronic applications, offering exceptional performance, reliability, and versatility.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance typically around 5 Ω, which ensures minimal signal distortion and power loss, enhancing overall efficiency.
  • Wide Voltage Range: It operates over a broad voltage range from 2.3V to 5.5V, making it suitable for various applications that require different power levels.
  • Low Power Consumption: The TS12A44513PWR is designed for energy efficiency, with a very low quiescent current that helps extend battery life in portable devices.
  • High ESD Protection: With an Electrostatic Discharge (ESD) protection level exceeding 2000V Human Body Model (HBM), it ensures durability and resilience against static electricity.
  • Break-Before-Make Switching: This feature prevents signal overlap by ensuring that the switch breaks the connection with one channel before making a connection with another, which is critical in reducing signal interference.

Applications

The versatility of the TS12A44513PWR allows it to be used in a variety of applications, including:

  • Signal routing and multiplexing in audio, video, and data systems
  • Communication devices such as smartphones and tablets
  • Portable test and measurement equipment
  • Computer peripherals and network switches

Package and Quality

The TS12A44513PWR comes in a compact TSSOP (Thin Shrink Small Outline Package) with 16 pins, which allows for a minimal footprint on printed circuit boards (PCBs). Texas Instruments is committed to high quality and reliability, and this product is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets.

Conclusion

Overall, the TS12A44513PWR by Texas Instruments represents a blend of performance, efficiency, and durability. Its robust feature set makes it an ideal choice for designers looking to incorporate a reliable SPDT switch into their electronic designs.

You May Also Be Interested in

Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9250 $57.7500
65+ $1.5795 $102.6675
100+ $1.5301 $153.0100
140+ $1.4808 $207.3120
175+ $1.4314 $250.4950
235+ $1.2834 $301.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess