EN
  • EN
  • DE

MC74VHC540DTR2G

Part No MC74VHC540DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC INVERTER 8-INPUT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 022844-MC74VHC540DTR2G
Ultra Librarian 3D Model Ultra Librarian MC74VHC540DTR2G CAD Model

Description

ON Semiconductor MC74VHC540DTR2G Octal Bus Buffer

The MC74VHC540DTR2G is a high-performance, octal bus buffer from ON Semiconductor, designed to provide a robust interface between two buses or to drive a high-capacity bus. This device is part of the VHC family, which is known for its high-speed CMOS technology. It operates with an advanced silicon-gate process, ensuring fast propagation delays, low quiescent power, and high noise immunity, suitable for a wide range of applications in modern electronic systems.

Featuring eight non-inverting buffers with 3-state outputs, the MC74VHC540DTR2G is ideal for driving bus lines or buffering memory address registers. The 3-state outputs allow for connection to a bus-organized system without the need for external pull-up resistors, making it a convenient choice for designers looking to optimize board space and reduce component count.

The device operates over a broad voltage range from 2V to 5.5V, making it compatible with TTL levels while also supporting the low-voltage needs of more modern systems. This flexibility allows it to be used in various environments, from legacy systems requiring 5V operation to portable and low-power applications.

The MC74VHC540DTR2G ensures signal integrity with its balanced propagation delays and output transition times. It is provided in a TSSOP-20 package, which is not only space-efficient but also offers improved thermal performance compared to traditional packaging. The TSSOP package is surface-mountable, making it suitable for automated assembly processes and dense PCB layouts.

ON Semiconductor has equipped the MC74VHC540DTR2G with multiple features to ensure reliable operation. Inputs include hysteresis, which increases noise immunity and helps to maintain stable output states even in the presence of input signal noise. The device also has a high drive current, which minimizes the effects of downline loading and ensures a strong, clear signal is delivered to subsequent stages of the circuit.

For designers looking for a reliable, high-speed octal bus buffer that can interface with various voltage levels, the MC74VHC540DTR2G from ON Semiconductor is an excellent choice. Its robust design, combined with ON Semiconductor's commitment to quality, ensures that this component will perform reliably in a multitude of digital applications.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1303 $50.8635
110+ $0.9275 $102.0250
170+ $0.8985 $152.7450
235+ $0.8695 $204.3325
300+ $0.8405 $252.1500
400+ $0.7536 $301.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,994 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess