EN
  • EN
  • DE

MC74VHCT132ADR2G

Part No MC74VHCT132ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 0.6 V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9.7ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 115720-MC74VHCT132ADR2G
Ultra Librarian 3D Model Ultra Librarian MC74VHCT132ADR2G CAD Model

Description

ON Semiconductor MC74VHCT132ADR2G Quad 2-Input NAND Schmitt Trigger

The MC74VHCT132ADR2G is a high-performance, quad 2-input NAND Schmitt Trigger designed by ON Semiconductor, a leading manufacturer in the semiconductor industry. This integrated circuit is a part of the VHCT family, which is characterized by its high noise immunity and low power consumption. The device is tailored for use in applications that require slow input transitions, ensuring a cleaner, more stable output signal.

The MC74VHCT132ADR2G operates with a wide range of supply voltages from 4.5V to 5.5V, making it highly versatile for various digital logic applications. It is compatible with TTL levels and can be used as an interface between TTL and CMOS technologies due to its TTL input and CMOS output characteristics. This feature allows for seamless integration in mixed-technology environments.

Each of the four Schmitt Trigger gates in the MC74VHCT132ADR2G is designed to provide hysteresis between the positive-going and negative-going input thresholds, which is essential for transforming noisy input signals into well-defined jitter-free output signals. This hysteresis also enhances the device's performance in applications that are susceptible to slow input transitions or noisy operating conditions.

The MC74VHCT132ADR2G comes in a compact SOIC-14 package, which is suitable for surface-mount technology (SMT), allowing for efficient use of board space in densely packed electronic circuits. The device's package is RoHS compliant, ensuring that it meets current environmental standards that restrict the use of hazardous substances.

Key features of the MC74VHCT132ADR2G include its fast propagation delay, low quiescent current, and high noise immunity. These attributes make it an excellent choice for implementing logic functions in a wide array of electronic products, from consumer electronics to industrial automation systems.

ON Semiconductor's commitment to quality and reliability is evident in the MC74VHCT132ADR2G, making it a reliable component for designers looking to build robust and efficient digital systems.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess