EN
  • EN
  • DE

MC74VHCT138ADTR2

Part No MC74VHCT138ADTR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER 3-8 ADV HS 16-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 074652-MC74VHCT138ADTR2
Ultra Librarian 3D Model Ultra Librarian MC74VHCT138ADTR2 CAD Model

Description

ON Semiconductor MC74VHCT138ADTR2 Decoder/Demultiplexer

The MC74VHCT138ADTR2 is a high-performance, integrated circuit manufactured by ON Semiconductor, renowned for its precision and reliability in the electronics industry. This decoder/demultiplexer is part of the high-speed CMOS family, designed to meet the rigorous demands of advanced digital systems.

Featuring a 3-to-8 line decoder with inverting outputs, the MC74VHCT138ADTR2 is tailored for efficient decoding applications, making it an ideal choice for a wide range of uses in system address decoding, data routing, and memory bank selection. Its versatility is further enhanced by its compatibility with TTL (Transistor-Transistor Logic) levels, allowing it to interface seamlessly with older technology, while still providing the speed and low power consumption of contemporary CMOS devices.

One of the key attributes of the MC74VHCT138ADTR2 is its advanced silicon-gate CMOS technology, which ensures minimal power dissipation. The device typically operates with a power supply range of 4.5V to 5.5V, which is suitable for most standard logic level systems. Additionally, the device boasts a high noise immunity characteristic of CMOS technology, making it highly resistant to electrical noise and ensuring stable performance in challenging conditions.

The MC74VHCT138ADTR2 is available in a TSSOP-16 package, which provides a compact footprint suitable for high-density applications while still maintaining excellent thermal and electrical characteristics. The device also supports multiple input enable signals for easy expansion, allowing for the cascading of multiple decoders when more than eight decoding lines are required.

ON Semiconductor's commitment to quality is evident in the MC74VHCT138ADTR2, with features such as over-voltage tolerant inputs that protect the device from unexpected transients. Additionally, the device is specified for a wide operating temperature range, ensuring reliable operation across diverse environmental conditions.

In summary, the MC74VHCT138ADTR2 from ON Semiconductor is a versatile and robust decoder/demultiplexer that provides designers with a reliable solution for their digital decoding needs. With its high-speed operation, low power consumption, and compatibility with existing TTL systems, it stands out as an excellent choice for modern digital electronics applications.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3202 $51.2320
385+ $0.2627 $101.1395
590+ $0.2545 $150.1550
815+ $0.2463 $200.7345
1,050+ $0.2381 $250.0050
1,410+ $0.2135 $301.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,931 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess