EN
  • EN
  • DE

MAX3546ETG+

Part No MAX3546ETG+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703327-MAX3546ETG+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3546ETG+ CAD Model

Description

Maxim Integrated MAX3546ETG+ Broadband Tuner

The MAX3546ETG+ from Maxim Integrated is a high-performance broadband tuner designed to provide optimal signal reception for a variety of multimedia applications. This versatile tuner is engineered to handle a wide frequency range, making it an excellent choice for advanced television and cable systems. The device integrates seamlessly into various consumer electronics, including set-top boxes, digital video recorders, and PC TV tuners.

At the heart of the MAX3546ETG+ lies an advanced RF-to-baseband downconversion system, which is capable of receiving signals from 47MHz to 862MHz. This makes it suitable for both analog and digital broadcasting standards, including NTSC, PAL, and QAM. The tuner's superior design ensures that it delivers a high-quality signal with minimal noise and distortion, providing end-users with a clear and stable viewing experience.

The MAX3546ETG+ boasts a fully monolithic VCO (Voltage-Controlled Oscillator) and an integrated fractional-N synthesizer. These features enable precise frequency tuning and stability, which are critical for maintaining signal integrity in fluctuating environments. The device is also equipped with an automatic gain control (AGC) circuit that adjusts the signal strength to maintain optimal performance across various signal conditions.

Designed for ease of use, the MAX3546ETG+ comes in a compact 24-pin thin QFN package, which allows for space-saving PCB designs. This compact form factor, combined with the tuner's low power consumption, makes it an ideal solution for portable and handheld devices where space and battery life are at a premium.

For developers and manufacturers, Maxim Integrated provides comprehensive support for the MAX3546ETG+, including detailed datasheets, application notes, and reference designs. This support helps to streamline the design process and reduce time-to-market for products incorporating this advanced tuner technology.

In summary, the MAX3546ETG+ is a state-of-the-art broadband tuner that offers exceptional performance and flexibility for a wide range of multimedia applications. Its robust feature set and compact design make it a top choice for designers looking to create high-quality, reliable consumer electronics with cutting-edge tuning capabilities.

You May Also Be Interested in

Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Lowest to $8.1208

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess