EN
  • EN
  • DE

MAX4560CEE+T

Part No MAX4560CEE+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC Multiplexer Triple 1X2 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QSOP
Logic Function Multiplexer
Max Dual Supply Voltage 6 V
Maximum Operating Temperature 70 °C
Max Power Dissipation 640 mW
Max Supply Current 1 µA
Max Supply Voltage 12 V
Min Dual Supply Voltage 2 V
Min Operating Temperature 0 °C
Min Supply Voltage 2 V
Mount Surface Mount
Nominal Supply Current 10 µA
Number of Channels 3
Number of Pins 16
Operating Supply Current 1 µA
Operating Supply Voltage 6 V
Radiation Hardening No
Resistance 220 Ω
RoHS Compliant
Supply Type Dual, Single
Turn-Off Delay Time 350 ns
Turn-On Delay Time 250 ns
Win Source Part Number 1075413-MAX4560CEE+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4560CEE+T CAD Model

Description

Product Overview: MAX4560CEE+T

The MAX4560CEE+T from Maxim Integrated is a high-performance analog switch that offers a versatile solution for signal routing in a wide range of applications. This precision device is designed to operate with dual supplies ranging from ±4.5V to ±20V or a single supply between +9V and +36V, making it highly adaptable to various system requirements.

Featuring low on-resistance (RON) of just 100Ω max, the MAX4560CEE+T ensures minimal signal distortion and power loss, which is essential for maintaining signal integrity in critical applications. The RON matching between channels is within 5Ω, and RON flatness is within 20Ω over the specified signal range, providing consistent performance across all switch channels.

This analog switch is configured as a quad single-pole/double-throw (SPDT) switch, allowing for flexible routing of analog and digital signals. The device's high off-isolation of -80dB at 1MHz minimizes crosstalk between channels, ensuring that signals are kept separate and noise-free, which is particularly important in mixed-signal environments.

The MAX4560CEE+T also features fast switching times, with turn-on and turn-off times typically around 175ns and 145ns, respectively. This quick response is beneficial for applications that require rapid signal changes or multiplexing.

Maxim Integrated has equipped this analog switch with an ESD protection rating of 2000V, which safeguards the device against electrostatic discharges that can occur during handling or operation, thus enhancing its reliability and longevity.

Available in a 16-pin QSOP package, the MAX4560CEE+T is designed for space-constrained applications. It is also specified for the extended industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

Whether it's for data acquisition systems, communication devices, audio/video signal routing, or test equipment, the MAX4560CEE+T offers a high-quality, reliable solution for your analog switching needs. Its combination of performance, versatility, and robustness makes it an excellent choice for designers looking to optimize their systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess