EN
  • EN
  • DE

MAX6808XR26-T

Part No MAX6808XR26-T
Manufacturer Maxim Integrated
Description Voltage Detectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SC70-3
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
RoHS State Request Verification
Win Source Part Number 719334-MAX6808XR26-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6808XR26-T CAD Model

Description

Maxim Integrated MAX6808XR26-T Microprocessor Reset Circuit

The Maxim Integrated MAX6808XR26-T is a compact, highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides a crucial function by ensuring that the µP and its peripherals are reset properly during power-up, power-down, or brown-out conditions. The device guarantees a robust system operation by asserting a reset signal whenever the VCC supply voltage falls below a preset threshold, maintaining it until the supply voltage stabilizes above the threshold for a specified period.

Key Features

  • Precision Voltage Monitoring: The MAX6808XR26-T offers precise monitoring of 2.63V supply voltages, ensuring that the connected microprocessor is kept within safe operating limits.
  • Low Power Consumption: With its low power consumption, this supervisory circuit is ideal for power-sensitive applications, making it a perfect choice for portable and battery-operated devices.
  • Manual Reset Input: A manual reset input is provided, allowing for a system reset to be triggered externally, offering additional flexibility and control in system maintenance and troubleshooting.
  • Compact SOT23 Packaging: The device comes in a small SOT23 package, making it suitable for space-constrained applications without sacrificing performance or reliability.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, making it suitable for industrial applications with harsh environmental conditions.

Applications

The MAX6808XR26-T is versatile and can be used in a variety of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Data Storage Systems
  • Industrial Controllers

With its robust design and precision voltage monitoring, the MAX6808XR26-T from Maxim Integrated is an essential component for ensuring the reliability and stability of digital systems. Its small footprint and low power consumption make it an excellent choice for designers looking to maintain system integrity without compromising on space or energy efficiency.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess