EN
  • EN
  • DE

MC74VHCT373ADTR2

Part No MC74VHCT373ADTR2
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH TRANSP OCT 2ST 20-TSSOP / Octal D-Type Latch with 3-State Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 5.1ns
Current - Output High, Low 8mA, 8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Part Number Series 74VHCT373
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802012-MC74VHCT373ADTR2
Ultra Librarian 3D Model Ultra Librarian MC74VHCT373ADTR2 CAD Model

Description

ON Semiconductor MC74VHCT373ADTR2 Octal Transparent Latch

The MC74VHCT373ADTR2 is a high-performance, octal transparent latch from ON Semiconductor that combines the low power dissipation of CMOS with the high speed and drive capabilities of bipolar transistors. This integrated circuit is designed for use in applications requiring the capture and retention of multiple bits of data, with the added benefit of 3-state outputs for bus-oriented applications.

The device features eight latches with three-state outputs for bus organized systems. Each latch is D-type and has a separate D-input and Q-output. The common transparent latch enable (LE) input activates the latches. When LE is high, the Q-outputs follow the D-inputs. Conversely, when LE is low, the latches store the information that was present at the D-inputs a setup time preceding the high-to-low transition of LE.

The MC74VHCT373ADTR2 operates at a voltage range of 4.5V to 5.5V, which allows for interfacing with standard 5V logic families. This makes the device suitable for a wide range of applications, including computers, telecommunications, and instrumentation systems where high-speed, low-power latch functions are required.

With its advanced high-speed CMOS technology, the MC74VHCT373ADTR2 offers a balanced propagation delay and transition times, providing significant power savings while maintaining high-speed operation. The device also features a low input pin capacitance, which minimizes loading on the driving circuits. This IC is also equipped with bus-hold data inputs, which eliminate the need for external pull-up resistors to hold unused or floating data inputs at a valid logic level.

ON Semiconductor's commitment to quality ensures that the MC74VHCT373ADTR2 meets the stringent requirements for reliable operation. The device is available in a TSSOP-20 package, which is ideal for space-constrained applications. The MC74VHCT373ADTR2 is also characterized for operation from -55°C to +125°C, making it suitable for even the most demanding environmental conditions.

For designers looking for a reliable, high-speed octal latch, the MC74VHCT373ADTR2 from ON Semiconductor provides an excellent solution that combines performance, power efficiency, and versatility in a compact form factor.

You May Also Be Interested in

NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $40.6219

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess