ON Semiconductor MC7812FT Voltage Regulator
The ON Semiconductor MC7812FT is a fixed-voltage integrated circuit voltage regulator designed to offer thermal overload protection, short circuit protection, and safe operating area protection, making it essentially indestructible. If adequate heat sinking is provided, it can deliver over 1A output current. This regulator is well-suited for applications that require a regulated power supply due to its robustness and reliability.
The MC7812FT is part of the MC78xx series of voltage regulators, which are well-known for their ease of use and stable performance. This particular model provides a fixed output voltage of 12V, which is a common requirement for a wide range of electronic devices and circuits. As a linear voltage regulator, it maintains the voltage level to a set value, providing a steady 12V regardless of changes in input voltage or load conditions.
Key Features:
- Output Voltage: 12V fixed output with high accuracy.
- Output Current: Capable of delivering up to 1A of output current with proper heat sinking.
- Protection Mechanisms: Built-in thermal overload protection, short circuit protection, and SOA (Safe Operating Area) protection.
- Package: Available in a TO-220 package, which is suitable for through-hole mounting and is known for good thermal performance.
- Robust Design: Designed to be rugged and durable, ensuring long-term reliability for your power supply needs.
With its simple design, the MC7812FT can be implemented into various electronic projects without the need for complex circuitry. It's a popular choice for hobbyists and professionals alike who require a reliable source of 12V power. The regulator's TO-220 package also makes it easy to install on a printed circuit board, with the added benefit of efficient heat dissipation when used with an appropriate heatsink.
Overall, the ON Semiconductor MC7812FT is a dependable choice for anyone in need of a stable 12V regulated power supply. Its combination of protective features and consistent performance under varying conditions makes it a versatile component in a variety of power management applications.