EN
  • EN
  • DE

MC78L09ABPRAG

Part No MC78L09ABPRAG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 9V 0.1A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 9V
Output Current 100mA
PSRR 57dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 9V
Voltage - Dropout (Typical) 1.7V @ 40mA
Mounting Through Hole
Case / Package TO-92 (TO-226)
Win Source Part Number 074673-MC78L09ABPRAG
Ultra Librarian 3D Model Ultra Librarian MC78L09ABPRAG CAD Model

Description

Product Overview: MC78L09ABPRAG by ON Semiconductor

The MC78L09ABPRAG is a reliable voltage regulator integrated circuit (IC) produced by ON Semiconductor, a leading manufacturer known for its high-quality electronic components. This particular model is part of the MC78LxxA series of fixed voltage regulators designed to offer a stable output voltage with a low dropout voltage and excellent line and load regulation characteristics.

Key Features

  • Output Voltage: The MC78L09ABPRAG provides a fixed output voltage of 9V, which is ideal for a wide range of electronic applications that require a consistent power source.
  • Output Current: Capable of delivering up to 100 mA of output current, this regulator can support small to medium-sized loads with ease.
  • Thermal Overload Protection: The device incorporates a thermal shutdown mechanism that protects it from damage caused by excessive heat, ensuring the longevity and reliability of the regulator.
  • Short Circuit Protection: To further enhance its safety features, the MC78L09ABPRAG includes a short-circuit protection circuit that prevents the device and the application from potential harm due to accidental short circuits.
  • Low Quiescent Current: The regulator is designed to have a low quiescent current, which makes it suitable for battery-powered devices where power efficiency is crucial.
  • No External Components Required: This voltage regulator is designed to work without the need for additional external components, simplifying the design and reducing the overall bill of materials.

Applications

The MC78L09ABPRAG is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Consumer electronics
  • Power supplies
  • Telecommunication equipment
  • Automotive electronics

Package and Quality

The MC78L09ABPRAG comes in a TO-92 package, which is a commonly used through-hole mounting package that is easy to handle and integrate into various types of circuit boards. ON Semiconductor ensures that each unit meets rigorous quality standards, providing customers with a dependable and consistent product performance.

In conclusion, the MC78L09ABPRAG from ON Semiconductor is a robust and efficient solution for applications requiring a stable 9V power supply. Its built-in protection features and the ability to operate without external components make it a compact and reliable choice for designers and engineers.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess