EN
  • EN
  • DE
  • IT

MC78L24ACP

Part No MC78L24ACP
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 24V 100MA TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Operating Temperature Range 0°C ~ 125°C
Mounting Through Hole
Package TO-226-3, TO-92-3 Long Body
Case / Package TO-92 (TO-226)
Family Name MC78L24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC78L24ACPOS, MC78L24ACPFSINACTIVE, MC78L24ACPFS-ND, MC78L24ACPFS
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883816-MC78L24ACP
Ultra Librarian 3D Model Ultra Librarian MC78L24ACP CAD Model

Description

Overview of ON Semiconductor's MC78L24ACP

The MC78L24ACP is a fixed-voltage integrated circuit (IC) regulator designed by ON Semiconductor, a renowned leader in energy-efficient innovations. This regulator offers a reliable solution for applications requiring a stable 24V output voltage with a maximum current of up to 100mA. The MC78L24ACP is part of the MC78LxxA series, which provides a variety of fixed output voltages, making them versatile for various electronic applications.

Key Features

  • Output Voltage: The MC78L24ACP provides a precise 24V output, which is essential for circuits that require a consistent voltage level for optimal performance.
  • Current Capacity: With an output current capacity of 100mA, this regulator can support a range of low-power devices and applications.
  • Thermal Overload Protection: Safety is a priority with the MC78L24ACP, as it includes built-in thermal overload protection that safeguards the device from excessive heat and potential damage.
  • Short Circuit Protection: The regulator is also equipped with short circuit protection, ensuring the longevity of both the regulator and the connected components in case of a fault.
  • No External Components Required: Designed for ease of use, the MC78L24ACP does not require external components for stable operation, although it is compatible with external capacitors for noise reduction if desired.
  • Package Options: The device is available in TO-92 package, which is suitable for through-hole mounting, making it ideal for prototyping and educational projects.

Applications

The MC78L24ACP regulator is commonly used in a variety of applications where a reliable 24V power supply is needed. These include, but are not limited to:

  • Consumer electronics
  • Power management solutions
  • Small household appliances
  • Linear power supplies

Conclusion

ON Semiconductor's MC78L24ACP voltage regulator is a robust solution for providing a consistent 24V to low-power devices. Its built-in protection features and ease of use make it an excellent choice for designers and hobbyists alike. With its reliable performance and versatile applications, the MC78L24ACP is a staple component for any electronics project requiring a fixed 24V output.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5357 $58.9270
265+ $0.4396 $116.4940
410+ $0.4259 $174.6190
565+ $0.4121 $232.8365
725+ $0.3984 $288.8400
975+ $0.3571 $348.1725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess