The ON Semiconductor MC7915ACT is a robust and reliable negative voltage regulator designed to offer a fixed output voltage of -15V with an output current of up to 1A. This high-performance integrated circuit (IC) is an essential component for a wide range of electronic applications that require a stable and precise negative voltage supply.
Key Features
- Output Voltage: Fixed at -15V, providing a stable reference voltage for various circuits.
- Output Current: Capable of delivering up to 1A, it can power a broad array of devices and components.
- Thermal Overload Protection: Ensures the regulator is safeguarded against excessive temperature and automatically shuts down to prevent damage.
- Short Circuit Protection: Offers built-in protection against short circuits, enhancing the longevity and reliability of the regulator and the overall system.
- Output Transistor Safe-Area Compensation: This feature allows the regulator to remain stable and functional even under varying load conditions.
- No External Components Required: Designed with internal compensation, which minimizes the number of external components and simplifies circuit design.
Applications
The MC7915ACT is ideal for a variety of applications, including but not limited to:
- Power supplies for analog circuits
- Automotive electronics
- Instrumentation systems
- Fixed-output voltage applications in consumer electronics
Package and Quality
The MC7915ACT comes in a TO-220 package, known for its ease of mounting and excellent thermal performance. Manufactured by ON Semiconductor, a leader in the semiconductor industry, this voltage regulator meets stringent quality standards, ensuring high reliability and performance for critical electronic systems.
Conclusion
With its robust design, comprehensive protection features, and high reliability, the ON Semiconductor MC7915ACT is a top choice for designers looking for a dependable negative voltage regulator. Its ease of integration into various circuits makes it a versatile solution for a wide array of electronic applications.