EN
  • EN
  • DE

MC7915CD2TR4G

Part No MC7915CD2TR4G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO -15V 1A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -35V
Nominal Output Voltage (Min/Fixed) -15V
Dropout Voltage-Max 1.3V @ 1A (Typ)
Output Current 1A
PSRR 60dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Negative Fixed
Output Voltage -15V
Voltage - Dropout (Typical) 1.3V @ 1A
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 074697-MC7915CD2TR4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC7915CD2TR4G CAD Model

Description

Product Overview: MC7915CD2TR4G from ON Semiconductor

The MC7915CD2TR4G is a robust linear voltage regulator designed and manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This component is part of ON Semiconductor's MC79 series, which is well-regarded for its reliability and efficiency in providing stable output voltages. The MC7915CD2TR4G is specifically engineered to deliver a fixed negative output voltage of -15V, making it an ideal choice for a wide range of electronic applications that require a regulated power supply.

Key Features

  • Output Voltage: The device provides a precise -15V output, which is critical for maintaining the performance of sensitive electronic circuits.
  • Output Current: It is capable of supplying up to 1A of output current, which is suitable for moderate power needs.
  • Package: The MC7915CD2TR4G comes in a D2PAK surface-mount package, which is known for its compact footprint and excellent power dissipation characteristics.
  • Thermal Shutdown: It features built-in thermal shutdown protection that safeguards the device from damage due to overheating.
  • Short Circuit Protection: The regulator also includes short circuit protection, enhancing its reliability under fault conditions.
  • Regulation: This voltage regulator provides high accuracy with a low dropout voltage, ensuring stable operation even with variations in input voltage or load conditions.

Applications

The MC7915CD2TR4G is versatile and can be used in various electronic devices and systems, including:

  • Power supplies for audio equipment
  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Instrumentation and test equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC7915CD2TR4G is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in even the most demanding conditions. With its robust design and comprehensive protection features, the MC7915CD2TR4G is a preferred choice for engineers and designers looking for a reliable power management solution.

In summary, the MC7915CD2TR4G from ON Semiconductor is a highly reliable negative voltage regulator that combines performance, compact packaging, and protective features to meet the needs of a wide array of electronic applications.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5638 $50.7420
220+ $0.4626 $101.7720
335+ $0.4482 $150.1470
465+ $0.4337 $201.6705
600+ $0.4192 $251.5200
800+ $0.3759 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,167 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess