EN
  • EN
  • DE

MC79L15ACPRPG

Part No MC79L15ACPRPG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO -15V 0.1A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -35V
Nominal Output Voltage (Min/Fixed) -15V
Dropout Voltage-Max 1.7V @ 40mA (Typ)
Output Current 100mA
PSRR 39dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Negative Fixed
Output Voltage -15V
Voltage - Dropout (Typical) 1.7V @ 40mA
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 208052-MC79L15ACPRPG
Ultra Librarian 3D Model Ultra Librarian MC79L15ACPRPG CAD Model

Description

ON Semiconductor MC79L15ACPRPG Voltage Regulator

The ON Semiconductor MC79L15ACPRPG is a robust linear voltage regulator designed to offer a fixed negative output voltage of -15V. This device is particularly suitable for a wide range of applications, including but not limited to, consumer electronics, industrial hardware, and automotive systems where a stable and reliable voltage source is crucial.

The MC79L15ACPRPG is part of ON Semiconductor's MC79 series, known for their high-quality voltage regulators. This component guarantees a stable output with a maximum output current of 100 mA, making it ideal for low power applications. The device features a standard TO-92 package, which is widely used in the industry and allows for easy integration into various circuit designs.

Key specifications of the MC79L15ACPRPG include a thermal shutdown mechanism that protects the device from overheating, which is essential for maintaining the longevity and reliability of both the voltage regulator and the overall system. Moreover, the regulator has short circuit protection that ensures the device and the connected components are safe in the event of a fault condition.

The input voltage range for the MC79L15ACPRPG is quite flexible, allowing the device to operate efficiently with input voltages that are moderately higher than the output voltage. This feature makes it suitable for use in systems with varying power supply conditions. Additionally, the regulator offers excellent ripple rejection, which ensures that the output voltage remains stable even in the presence of input voltage fluctuations, making it a reliable choice for noise-sensitive applications.

ON Semiconductor's MC79L15ACPRPG is RoHS compliant, reflecting the company's commitment to environmental sustainability and the production of components that meet global environmental standards. The voltage regulator's performance is characterized by a low dropout voltage, making it an energy-efficient option for designers looking to minimize power loss in their circuits.

In summary, the MC79L15ACPRPG from ON Semiconductor is a dependable and efficient solution for applications requiring a stable -15V supply. With features such as thermal and short circuit protection, low dropout voltage, and excellent ripple rejection, this voltage regulator stands out as a smart choice for a variety of electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess