Product Overview: MC79M15BBDTRK - ON Semiconductor
The MC79M15BBDTRK is a robust, high-performance linear voltage regulator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is engineered to provide a stable -15V output voltage with a precision that ensures reliable operation for sensitive electronic circuits. It's an ideal choice for applications requiring a fixed negative voltage rail with a high degree of regulation.
Encased in a D2PAK surface-mount package, the MC79M15BBDTRK is not only space-efficient but also offers excellent power dissipation characteristics, making it suitable for compact and high-density circuit designs. The device is capable of delivering up to 500mA of output current, which is sufficient for a wide range of applications, from industrial controls to consumer electronics.
The MC79M15BBDTRK boasts a host of protective features that safeguard the device and the system it's part of. It includes thermal shutdown capability, which prevents the regulator from overheating, and short-circuit protection that ensures longevity even under fault conditions. These features, combined with a low dropout voltage, make it a reliable and efficient choice for maintaining stable operation over various load conditions.
ON Semiconductor has designed the MC79M15BBDTRK with a low quiescent current, making it an energy-efficient option that minimizes power loss when in operation. This characteristic is particularly important for battery-powered devices, where power conservation is crucial.
The MC79M15BBDTRK is also characterized by its low output noise, which is essential for noise-sensitive applications such as audio or RF circuits. This ensures that the regulated voltage supply does not introduce significant noise or ripple, which could otherwise impact the performance of the electronic system.
In summary, the MC79M15BBDTRK from ON Semiconductor is a highly reliable, efficient, and feature-rich negative voltage regulator. Its thermal and short-circuit protections, coupled with a low dropout voltage and quiescent current, make it an excellent choice for designers looking to incorporate a stable -15V rail into their electronic systems.