EN
  • EN
  • DE

MCH3405-TL-E

Part No MCH3405-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH 1.8V DRIVE SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 1.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4V
Rds On (Max) @ Id, Vgs 210mOhm @ 1A, 4V
Vgs(th) (Max) @ Id 1.3V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 4.5 nC @ 10 V
Vgs (Max) ±10V
Input Capacitance (Ciss) (Max) @ Vds 100 pF @ 10 V
Power Dissipation (Max) 800mW (Ta)
Temperature Range - Operating 150°C
Mounting Type Surface Mount
Supplier Device Package 3-MCPH
Package / Case 3-SMD, Flat Lead
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 225314-MCH3405-TL-E
Ultra Librarian 3D Model Ultra Librarian MCH3405-TL-E CAD Model

Description

ON Semiconductor MCH3405-TL-E P-Channel Power MOSFET

The MCH3405-TL-E from ON Semiconductor is a high-performance P-Channel Power MOSFET designed to deliver efficient power management and switching capabilities for a wide range of electronic applications. This device is particularly well-suited for load switch and power management tasks within compact and energy-sensitive circuits due to its small form factor and low power consumption.

Constructed with ON Semiconductor's advanced MOSFET technology, the MCH3405-TL-E features a drain-to-source voltage (V<sub>DS) of -20V and a continuous drain current (I<sub>D) of -2A, allowing it to handle moderate power levels in a variety of configurations. Its low on-state resistance (R<sub>DS(on)) minimizes power loss and improves overall efficiency, which is a critical aspect for battery-powered devices and applications where energy conservation is paramount.

The device comes in a compact SOT-723 package, which not only saves valuable PCB space but also ensures a low thermal resistance, enhancing the MOSFET's thermal performance and reliability. This small footprint does not compromise its robustness, as the MCH3405-TL-E is capable of withstanding high energy pulses in the avalanche and commutation modes, which is essential for applications that may experience unexpected voltage spikes.

Moreover, the MCH3405-TL-E features fast switching speeds, contributing to reduced switching losses and making it an excellent choice for high-frequency applications. Its gate charge (Q<sub>g) is optimized for improved performance, and the device offers a threshold voltage (V<sub>th) that allows for easy drive and control.

With its combination of low on-resistance, high-speed switching, and energy efficiency, the MCH3405-TL-E is a versatile component that can be used in a plethora of electronic circuits, ranging from power management systems to portable electronics, and from motor control circuits to protection modules. ON Semiconductor's commitment to quality ensures that the MCH3405-TL-E is a reliable and durable choice for designers looking to optimize their power circuitry.

Whether you're developing a new power-sensitive device or optimizing an existing design, the MCH3405-TL-E P-Channel Power MOSFET from ON Semiconductor is an excellent choice for efficient and effective power management.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
925+ $0.0625 $57.8125
2,255+ $0.0513 $115.6815
3,485+ $0.0498 $173.5530
4,800+ $0.0482 $231.3600
6,205+ $0.0466 $289.1530
8,315+ $0.0417 $346.7355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,122 pieces
MOQ: 925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess