EN
  • EN
  • DE

MCH4020-TL-E

Part No MCH4020-TL-E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 8V 150MA MCPH4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 8V
Frequency - Transition 16GHz
Noise Figure (dB Typ @ f) 1.2dB @ 1GHz
Gain 17.5dB
Maximum Power Dissipation 400mW
Typical Gain (hFE) (Min) 60 @ 50mA, 5V
Maximum Current Collector 150mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 4-MCPH
Win Source Part Number 074831-MCH4020-TL-E
Ultra Librarian 3D Model Ultra Librarian MCH4020-TL-E CAD Model

Description

Product Overview: MCH4020-TL-E by ON Semiconductor

The MCH4020-TL-E is a high-performance, low-power P-Channel MOSFET designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This MOSFET is an integral component for modern electronic designs, offering a compact solution for power management and switching applications.

Key Features

  • Low On-Resistance: The device boasts an extremely low on-resistance, ensuring efficient power handling and reduced losses during operation.
  • High-Speed Switching: Its fast switching capabilities make it suitable for high-frequency applications, contributing to better performance in power conversion and regulation circuits.
  • Low Drive Voltage: The MCH4020-TL-E operates at low gate drive voltages, making it compatible with modern low-voltage logic and driving circuits without the need for level shifters.
  • Surface-Mount Package: Housed in a compact SOT-428 package, the MOSFET is designed for surface-mount technology (SMT), allowing for efficient use of PCB space and simplified assembly processes.
  • Energy Efficiency: With its low power consumption, this MOSFET contributes to the overall energy efficiency of the system, making it an eco-friendly choice for power-sensitive applications.

Applications

The versatility of the MCH4020-TL-E makes it an excellent choice for a wide range of applications, including:

  • Power Management Circuits
  • Load Switching
  • Battery-Powered Devices
  • DC/DC Converters
  • Motor Control Systems

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The MCH4020-TL-E is no exception, undergoing rigorous testing to ensure it performs under various conditions and meets the stringent requirements of the electronics industry.

Environmental Compliance

The MCH4020-TL-E from ON Semiconductor is designed with environmental consciousness in mind. It complies with RoHS directives, ensuring it is free from hazardous substances and suitable for use in green electronic products.

With its exceptional features, the MCH4020-TL-E is a smart choice for designers looking to optimize their power management and switching solutions with a reliable, high-performance MOSFET from ON Semiconductor.

You May Also Be Interested in

NXP / Nexperia
RF TRANS NPN 2.8V 43GHZ 4-DFP
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
Micro Commercial Co
RF TRANS NPN 25V 650MHZ SOT-23
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Infineon Technologies
RF TRANS NPN 5V 25GHZ PG-SOT-343
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2436 $58.4640
580+ $0.2000 $116.0000
895+ $0.1937 $173.3615
1,235+ $0.1875 $231.5625
1,595+ $0.1813 $289.1735
2,135+ $0.1625 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess