EN
  • EN
  • DE

MCH6342-TL-H

Part No MCH6342-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Single
Description Single P-Channel Power MOSFET | MOSFET P-CH 30V 4.5A MCPH6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Part Status Last Time Buy
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 30V
Id - Continuous Drain Current 4.5A
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Maximum) at Id, Vgs 73mOhm at 2A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs 8.6nC at 4.5V
Gate Source Voltage (Maximum) ±10V
Input Capacitance (Ciss) (Maximum) at Vds 650pF at 10V
Power Dissipation (Maximum) 1.5W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package 6-MCPH
Manufacturer Package 6-SMD, Flat Leads
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1220720-MCH6342-TL-H
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH6342-TL-H CAD Model

Description

ON Semiconductor MCH6342-TL-H - Power MOSFET

The MCH6342-TL-H from ON Semiconductor is a high-performance power MOSFET designed for advanced power management applications. This device is part of ON Semiconductor's extensive portfolio of MOSFETs that offer designers a wide range of voltage and power options, tailored for efficient power conversion and control in electronic systems.

Key Features:

  • Low On-Resistance: The MCH6342-TL-H features a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for high-efficiency power supplies and DC-DC converters.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for applications that require quick response times, such as motor drives and inverter circuits.
  • High-Voltage Tolerance: The device is designed to withstand high voltages, providing reliable performance in applications with high voltage requirements.
  • Compact Package: Enclosed in a small SOP-8 package, the MCH6342-TL-H saves valuable board space while delivering robust power handling capabilities.

Applications:

The MCH6342-TL-H is versatile for use in various applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Motor Drives
  • Inverter Circuits
  • Switching Regulators
  • Load Switches

Product Specifications:

The MCH6342-TL-H boasts impressive specifications that make it a go-to choice for engineers and designers:

  • Drain-to-Source Voltage (VDSS): High voltage rating for handling demanding applications.
  • Continuous Drain Current (ID): Sufficient current handling for a wide range of power loads.
  • Power Dissipation (PD): Adequate dissipation to maintain thermal stability during operation.
  • Operating Temperature Range: Capable of operating over a wide temperature range, ensuring reliability across various environments.

With its advanced features and robust performance, the MCH6342-TL-H from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
STMicroelectronics
DISCRETE
Lowest to $27.8572
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4149 $58.0860
340+ $0.3405 $115.7700
530+ $0.3299 $174.8470
725+ $0.3192 $231.4200
940+ $0.3085 $289.9900
1,255+ $0.2767 $347.2585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess