EN
  • EN
  • DE

MCH6422-TL-E

Part No MCH6422-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH 2.5V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 747362-MCH6422-TL-E
Ultra Librarian 3D Model Ultra Librarian MCH6422-TL-E CAD Model

Description

ON Semiconductor MCH6422-TL-E P-Channel MOSFET

The MCH6422-TL-E is a high-performance P-Channel MOSFET from ON Semiconductor, designed to deliver efficient power management and switching capabilities for a wide range of electronic applications. This compact yet robust component is ideal for engineers and designers looking to achieve low on-resistance and high-speed switching in their circuit designs.

Key Features:

  • Low On-Resistance: The MCH6422-TL-E features an exceptionally low on-resistance, which minimizes power loss and improves overall efficiency, making it suitable for power-intensive applications.
  • High-Speed Switching: Engineered for high-speed switching operations, this MOSFET can handle fast transitions, which is essential for high-frequency applications.
  • Voltage and Current Ratings: With a drain-source voltage (Vdss) of -20V and a continuous drain current (Id) of -6A, the MCH6422-TL-E is capable of managing significant power levels.
  • Power Dissipation: It has a power dissipation of 1W, which ensures that the device can sustain a moderate amount of power without overheating.
  • Package: The MOSFET comes in a compact SOP-8 package, which allows for efficient use of PCB space without compromising performance.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, the MCH6422-TL-E is lead-free and RoHS compliant, making it suitable for use in eco-friendly products.

Applications:

The versatility of the MCH6422-TL-E P-Channel MOSFET makes it an excellent choice for a variety of applications, including:

  • Power management modules
  • DC/DC converters
  • Load switches
  • Battery management systems
  • Motor control circuits

With its combination of low on-resistance, high-speed switching, and compact packaging, the MCH6422-TL-E from ON Semiconductor is a reliable and efficient solution for designers looking to enhance their power management systems. Its compliance with environmental standards further ensures that the product is suitable for modern, eco-conscious electronic designs.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1951 $58.5300
725+ $0.1601 $116.0725
1,120+ $0.1552 $173.8240
1,540+ $0.1502 $231.3080
1,995+ $0.1451 $289.4745
2,665+ $0.1301 $346.7165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess