EN
  • EN
  • DE

MCH6437-P-TL-E

Part No MCH6437-P-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 7A MCPH6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Mounting SMD (SMT)
Case / Package 6-MCPH
Dimension 6-SMD, Flat Leads
Win Source Part Number 058235-MCH6437-P-TL-E
Ultra Librarian 3D Model Ultra Librarian MCH6437-P-TL-E CAD Model

Description

Product Overview: MCH6437-P-TL-E

The MCH6437-P-TL-E is a state-of-the-art MOSFET transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This advanced power management component is engineered to deliver high-efficiency performance in a variety of electronic applications, ranging from power supply circuits to motor drives.

Key Features

  • Low On-Resistance: The device features an extremely low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for high-performance power management tasks.
  • High-Speed Switching: With its fast switching capabilities, the MCH6437-P-TL-E is well-suited for applications that require rapid transitions, such as DC-DC converters and switching power supplies.
  • Gate Charge: It boasts a low gate charge, which reduces the power needed to switch the device, thereby conserving energy and reducing heat generation.
  • Compact Package: Enclosed in a small and thin package, the device is perfect for space-constrained applications while still providing robust power handling capabilities.

Applications

The versatility of the MCH6437-P-TL-E allows it to be used across a broad spectrum of electronic systems. It is particularly well-suited for:

  • Power supply modules
  • DC-DC converters
  • Motor control circuits
  • Load switches
  • Battery management systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MCH6437-P-TL-E is built to meet stringent quality standards, ensuring reliability and performance in even the most demanding conditions. With its robust design and manufacturing excellence, this MOSFET is a reliable choice for engineers looking to create durable and efficient electronic solutions.

Environmental Considerations

The product is designed with environmental responsibility in mind. It complies with RoHS directives, which means it is free from hazardous substances, making it a safer choice for both consumers and the environment.

In summary, the MCH6437-P-TL-E from ON Semiconductor is a high-performance, energy-efficient MOSFET that is an essential component for modern electronic designs requiring compact size, high efficiency, and reliable operation.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4805 $60.2855
26+ $4.4976 $116.9376
40+ $4.3567 $174.2680
55+ $4.2158 $231.8690
71+ $4.0760 $289.3960
95+ $3.6544 $347.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess