EN
  • EN
  • DE

MCK12140DG

Part No MCK12140DG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC DETECTOR PHASE-FREQ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type Phase Frequency Detector
PLL No
Input ECL
Output ECL
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 800MHz
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 116483-MCK12140DG
Ultra Librarian 3D Model Ultra Librarian MCK12140DG CAD Model

Description

The MCK12140DG from ON Semiconductor is a high-performance integrated circuit that serves as a prescaler with a fixed division ratio. It is designed to meet the demanding requirements of communication systems, frequency synthesizers, and other electronic applications where a reliable and precise frequency division is necessary.

Key Features

  • High-Frequency Operation: Capable of handling frequencies up to the GHz range, making it suitable for high-speed applications.
  • Fixed Division Ratio: Offers a stable division ratio that ensures consistent output for various applications.
  • Low Power Consumption: Designed for efficiency, the MCK12140DG consumes minimal power, which is ideal for battery-operated devices.
  • Durable Construction: Manufactured with ON Semiconductor's commitment to quality, ensuring long-term reliability and performance.

Applications

The MCK12140DG is versatile and can be used in a wide range of electronic systems, including:

  • Wireless communication systems
  • Microwave point-to-point systems
  • Phase-locked loop (PLL) circuits
  • Frequency synthesizers
  • Test and measurement equipment

Technical Specifications

Here are some of the technical specifications of the MCK12140DG:

  • Package: SOIC-8
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage Range: Varies with specific applications
  • Quality and Reliability: Meets ON Semiconductor's stringent standards for quality and performance.

Ordering Information

The MCK12140DG is available for order through ON Semiconductor's distribution network. For detailed ordering information and availability, customers should consult the latest datasheet or contact ON Semiconductor's sales representatives.

Note: The above description is for informational purposes only and may not reflect the most current specifications or developments. Always refer to the latest datasheet for detailed information.

You May Also Be Interested in

Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3243 $60.9729
6+ $16.6763 $100.0578
10+ $16.1552 $161.5520
13+ $15.6341 $203.2433
17+ $15.1129 $256.9193
23+ $13.5495 $311.6385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess