EN
  • EN
  • DE

MCR716T4G

Part No MCR716T4G
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description THYRISTOR SCR 4A 400V DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 1
Category Discrete Semiconductor Products
Family SCRs - Single
Packaging Reel
Voltage - Off State 400V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 75µA
Voltage - On State (Vtm) (Max) 2.2V
Current - On State (It (AV)) (Max) 2.6A
Current - On State (It (RMS)) (Max) 4A
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 10µA
Current - Non Rep. Surge 50 60Hz (Itsm) 25A @ 60Hz
SCR Type Sensitive Gate
Operating Temperature Range -40°C ~ 110°C
Mounting Style SMD/SMT
Package TO-252-3 DPak (2 Leads + Tab) SC-63
Manufacturer Device Package DPAK-3
Catalog Sensitive Gate SCRs
Win Source Part Number 083959-MCR716T4G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCR716T4G CAD Model

Description

ON Semiconductor MCR716T4G - Thyristor SCR 600V 4A DPAK

The ON Semiconductor MCR716T4G is a state-of-the-art Silicon Controlled Rectifier (SCR) designed for high-performance control and rectification applications. This device is capable of handling continuous current up to 4A with a peak repetitive off-state voltage of 600V, making it a robust choice for a variety of power control applications.

Encased in a compact DPAK (TO-252) surface-mount package, the MCR716T4G offers a space-saving solution without compromising on power handling capabilities. This makes it an ideal choice for designs where PCB real estate is at a premium. The package is designed for optimal thermal performance, ensuring reliability and longevity even under high load conditions.

The MCR716T4G features a high surge current capability, which is critical for applications that experience transient over-voltage conditions. This ensures that the device can handle high inrush currents without the risk of failure, adding to the overall robustness of the circuit. Furthermore, the SCR has a low on-state voltage drop, which improves efficiency by minimizing power loss when the device is conducting.

With its fast switching characteristics, the MCR716T4G is well-suited for applications requiring precise control of AC power, such as in motor control circuits, solid-state relays, battery chargers, and lighting dimmers. Its ability to switch on and off rapidly allows for better control of the power delivery to the load, leading to improved performance and energy savings.

ON Semiconductor has designed the MCR716T4G with a focus on reliability and performance. The device is characterized for operation from -40°C to +110°C, ensuring stable operation across a wide temperature range. This makes it suitable for industrial and consumer applications where temperature conditions can vary significantly.

In summary, the MCR716T4G from ON Semiconductor is a versatile and reliable SCR that offers excellent performance in a small package, making it a top choice for designers looking to implement efficient power control in their electronic circuits.

You May Also Be Interested in

STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7875 $53.6250
70+ $1.4667 $102.6690
110+ $1.4209 $156.2990
150+ $1.3750 $206.2500
190+ $1.3292 $252.5480
255+ $1.1917 $303.8835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,115 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess