EN
  • EN
  • DE

NGP15N41CLG

Part No NGP15N41CLG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description Ignition IGBT 15 Amps, 410 Volts
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Voltage - Collector Emitter Breakdown (Maximum) 440V
Current - Collector (Ic) (Maximum) 15A
Current - Collector Pulsed (Icm) 50A
Vce(on) (Maximum) @ Vge, Ic 2.2V @ 4V, 10A
Power - Max 107W
Input Type Logic
Td (on/off) @ 25°C -/4μs
Test Condition 300V, 6.5A, 1 kOhm
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
RoHS State Request Verification
Win Source Part Number 1231138-NGP15N41CLG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NGP15N41CL
ECCN EAR99
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian NGP15N41CLG CAD Model

Description

The NGP15N41CLG from ON Semiconductor is a high-performance Power MOSFET designed to address a wide range of applications requiring efficient power management and reliability. This device is part of ON Semiconductor's portfolio of energy-efficient power MOSFETs that are well-suited for high-power switching and load management in both industrial and consumer applications.

Key Features

  • High Current Capability: With a continuous drain current (ID) of 15 A, the NGP15N41CLG is capable of handling high current loads, making it ideal for demanding applications.
  • Low On-Resistance (RDS(on)): This MOSFET features an extremely low on-resistance of 41 mΩ at VGS = 10 V, which translates to reduced conduction losses and improved overall efficiency.
  • High-Speed Switching: The device is designed for fast switching applications, allowing for efficient operation in circuits that require rapid on-off cycles.
  • Gate Charge (Qg) Optimization: With a low total gate charge, the NGP15N41CLG minimizes switching losses and enables efficient power conversion.
  • Robust Thermal Performance: Its TO-220 package is well-known for excellent thermal properties, ensuring stable operation even under high power and temperature conditions.

Applications

The NGP15N41CLG is versatile and can be used in a variety of applications, such as:

  • DC/DC Converters
  • Power Supply Units
  • Motor Drives
  • Automotive Applications
  • Switching Regulators
  • Power Management Systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The NGP15N41CLG Power MOSFET is no exception and is manufactured to meet the highest industry standards for performance and reliability. With its robust design and ON Semiconductor's dedication to quality, this MOSFET is an excellent choice for designers looking for a reliable component for their power management solutions.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess