EN
  • EN
  • DE

MCZ34119EFR2

Part No MCZ34119EFR2
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973681-MCZ34119EFR2
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCZ34119EFR2 CAD Model

Description

The ON Semiconductor MCZ34119EFR2 is a highly efficient, mono audio power amplifier designed for demanding applications in both portable and fixed electronics. It is a low power, low voltage device that is perfect for a wide range of audio applications due to its small footprint and exceptional sound quality.

Key Features

  • Amplifier Type: Class AB
  • Output Power: It can deliver 1W of continuous average power to an 8Ω BTL load with less than 1% distortion (THD+N) from a 5V DC power supply, making it ideal for mobile devices where power efficiency is crucial.
  • Supply Voltage Range: Operates from 2.2V to 5.5V, which allows for use in applications with varying power supplies while maintaining a high-quality audio output.
  • Low Quiescent Current: The device features a low quiescent current, which helps in extending battery life in portable applications.
  • Shutdown Mode: Includes a shutdown mode that reduces the supply current to less than 0.1µA, further conserving energy when the amplifier is not in active use.
  • Surface-Mount Package: Comes in a compact surface-mount package, making it suitable for space-constrained applications.

Applications

The MCZ34119EFR2 is versatile and can be used in various applications such as:

  • Portable audio devices like MP3 players and smartphones
  • Portable gaming devices
  • Notebook and tablet computers
  • Small home audio systems and smart speakers
  • Alarm clocks and voice recorders

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MCZ34119EFR2 is no exception. It is designed to meet the stringent requirements of the consumer electronics industry, ensuring reliable performance over the product's lifespan.

Environmental Considerations

The MCZ34119EFR2 is compliant with RoHS directives, reflecting ON Semiconductor's dedication to environmental responsibility. This compliance ensures that the product is free from hazardous materials, making it a safe choice for manufacturers and consumers alike.

With its combination of power efficiency, sound quality, and versatile application range, the ON Semiconductor MCZ34119EFR2 audio amplifier is an excellent choice for designers looking to add high-quality audio to their products without compromising on space or power consumption.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess