EN
  • EN
  • DE

MIC2560-1YWMTR

Part No MIC2560-1YWMTR
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08/11+
Reference case SOP16
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 754863-MIC2560-1YWMTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2560-1YWMTR CAD Model

Description

ON Semiconductor MIC2560-1YWMTR Integrated Circuit

The MIC2560-1YWMTR from ON Semiconductor is a sophisticated integrated circuit designed to cater to the advanced needs of power management in compact electronic devices. This highly efficient component is engineered to provide a seamless interface for the control and monitoring of PC Card sockets in accordance with the PCMCIA standards.

Key Features

  • Power Management: The MIC2560-1YWMTR is adept at handling the power requirements of PC Cards, including the distribution and switching of VCC and VPP voltages, which are essential for memory and I/O card operations.
  • Dual-Slot Support: This chip is capable of controlling up to two independent PC Card slots, making it a versatile choice for systems that require multi-card interfaces.
  • Programmable Voltage: It offers programmable output voltages for both VCC and VPP, allowing for compatibility with a wide range of PC Card specifications.
  • Built-in Protection: Safety features include under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown, ensuring the protection of both the IC and the system it is part of.
  • Low Standby Current: The device is designed for energy efficiency, with a low standby current that minimizes power consumption when the card slots are not active.

Applications

With its robust feature set, the MIC2560-1YWMTR is ideal for various applications that require reliable power management for PC Cards. These include:

  • Notebook and laptop computers
  • Embedded systems
  • Industrial computers
  • Telecommunication systems
  • Portable instrumentation

Product Specifications

The MIC2560-1YWMTR is offered in a compact surface-mount package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions. The device also complies with the industry standards for electronic components, guaranteeing compatibility with a broad range of PC Card technologies.

For designers and engineers looking for a reliable power management IC for PC Card applications, the MIC2560-1YWMTR from ON Semiconductor is an excellent choice that combines functionality with performance, ensuring the smooth operation of multi-slot systems.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.4033
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess