The MJ15021 is a state-of-the-art bipolar power transistor developed by ON Semiconductor, a leader in energy-efficient innovations. This high-power, high-speed transistor is designed for audio amplifier applications and is capable of delivering exceptional performance with its robust features.
Key Features:
- High Current Capacity: The MJ15021 can handle continuous collector currents up to 16A, making it suitable for high-power applications.
- High Voltage Rating: With a collector-emitter voltage (VCEO) of 250V, this transistor can easily manage significant voltage levels, ensuring reliable operation in demanding situations.
- High Power Dissipation: This component boasts a power dissipation of 250W, allowing it to sustain high levels of power without compromising its integrity or performance.
- Complementary PNP Type: The MJ15021 is the NPN type and has a complementary PNP partner, the MJ15022, which can be used together for push-pull configurations in amplifiers.
- Wide Operating Temperature Range: It operates effectively across a wide temperature range from -65°C to +200°C, ensuring stability and functionality under varying environmental conditions.
Applications:
The ON Semiconductor MJ15021 is ideal for a variety of applications that require high power and fast switching capabilities. Some of the typical applications include:
- Audio Power Amplifiers
- Switching Regulators
- Power Inverters
- Motor Controllers
Quality and Reliability:
ON Semiconductor is committed to quality, and the MJ15021 reflects this with its exceptional reliability and performance standards. It is manufactured using planar technology and a robust high-power package to ensure longevity and consistent operation.
Technical Specifications:
Parameter
Value
Collector-Emitter Voltage (VCEO)
250V
Collector Current (IC)
16A
Power Dissipation (PD)
250W
Operating Temperature Range (TJ)
-65°C to +200°C
Whether for professional audio equipment or industrial power applications, the MJ15021 from ON Semiconductor represents a reliable and efficient choice for designers and engineers seeking performance and durability.