EN
  • EN
  • DE

MJ2955G

Part No MJ2955G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 15A TO-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Transistor Polarity PNP
Maximum Current Collector 15A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 3V @ 3.3A, 10A
Collector Cut-off Current(Max) 700μA
Typical Gain (hFE) (Min) 20 @ 4A, 4V
Maximum Power Dissipation 115W
Frequency - Transition 2.5MHz
Temperature Range - Operating -65°C to 200°C (TJ)
Mounting Through Hole
Case / Package TO-3
Win Source Part Number 003583-MJ2955G
Ultra Librarian 3D Model Ultra Librarian MJ2955G CAD Model

Description

The MJ2955G is a high-power, silicon PNP transistor designed for use in general-purpose amplification and switching applications. Manufactured by ON Semiconductor, a leader in the semiconductor industry, this transistor is known for its reliability and performance in a wide range of electronic circuits.

Key Features

  • Voltage & Current: It is capable of withstanding a collector-emitter voltage of 60V and collector current up to 15A, making it suitable for medium to high power applications.
  • Power Dissipation: With a power dissipation of 115W, the MJ2955G can handle significant energy without overheating, ensuring stable operation in demanding situations.
  • Complementary Design: It is the complementary PNP transistor to the NPN type 2N3055G, allowing for use in push-pull, linear amplifiers, and other applications requiring NPN-PNP pairs.
  • Robust Package: Encased in a TO-3 metal can package, the MJ2955G provides excellent thermal conduction and mechanical protection, which is vital for high-power transistors.

Applications

The versatility of the MJ2955G makes it an ideal choice for a variety of applications. It is commonly used in power linear and switching applications, including power regulators, converters, power amplifiers, and motor controls. Its robustness also makes it suitable for use in harsh environments where reliability is a must.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of electronic industries. The MJ2955G is built to the highest standards, ensuring consistent performance and longevity. Its design and manufacturing process are focused on achieving the best possible performance while maintaining a high level of reliability, making it a trusted choice for professionals and hobbyists alike.

Environmental Considerations

In line with ON Semiconductor's dedication to environmental stewardship, the MJ2955G is designed with eco-friendly considerations. It complies with RoHS directives, which means it is free from hazardous substances such as lead, making it safer for the environment and for those who handle the components during manufacturing and recycling processes.

You May Also Be Interested in

Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0265 $60.3975
35+ $3.3038 $115.6330
55+ $3.2007 $176.0385
75+ $3.0974 $232.3050
97+ $2.9941 $290.4277
130+ $2.6844 $348.9720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess