EN
  • EN
  • DE

MJ802G

Part No MJ802G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 90V 30A TO3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Transistor Polarity NPN
Maximum Current Collector 30A
VCEO Maximum Collector-Emitter Breakdown Voltage 90V
Max Vce (sat) 800mV @ 750mA, 7.5A
Collector Cut-off Current(Max) 1mA (ICBO)
Typical Gain (hFE) (Min) 25 @ 7.5A, 2V
Maximum Power Dissipation 200W
Frequency - Transition 2MHz
Temperature Range - Operating -65°C to 200°C (TJ)
Mounting Through Hole
Case / Package TO-3
Win Source Part Number 003584-MJ802G
Ultra Librarian 3D Model Ultra Librarian MJ802G CAD Model

Description

The ON Semiconductor MJ802G is a high-power NPN bipolar transistor designed for use in a wide range of applications requiring high voltage and current handling capabilities. This robust transistor is ideal for linear and switching applications, making it a versatile component for designers and engineers in the electronics industry.

Key Features

  • Voltage & Current Ratings: The MJ802G can handle collector-emitter voltages up to 90V and continuous collector current up to 30A, making it suitable for high-power circuits.
  • High Power Dissipation: With a power dissipation of up to 150W, this transistor can manage significant thermal loads, ensuring reliable operation in demanding situations.
  • Robust Construction: The device is encapsulated in a TO-3 package, known for its durability and excellent thermal performance.
  • Low Saturation Voltage: The low V<sub>CE(sat) minimizes on-state power loss and improves efficiency in saturated switching applications.
  • High Gain Bandwidth Product: The MJ802G offers a high f<sub>T of 4MHz, providing good frequency response for amplification purposes.

Applications

The MJ802G is suited for a variety of applications, including:

  • Power regulators and converters
  • Motor controllers
  • Audio amplifiers
  • Switching circuits
  • High-power switching supplies

Reliability and Performance

ON Semiconductor ensures that the MJ802G meets stringent quality and performance standards. The device's reliability is backed by rigorous testing and quality control processes, ensuring that it performs to the highest standards even in the most challenging conditions.

Environmental Compliance

The MJ802G is manufactured with environmental responsibility in mind. ON Semiconductor is committed to providing products that comply with applicable environmental regulations, including RoHS and REACH.

Whether you're designing power supplies, audio equipment, or any other high-power application, the ON Semiconductor MJ802G provides the performance and reliability necessary to meet your design requirements.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3447 $56.0682
14+ $7.6675 $107.3450
21+ $7.4279 $155.9859
28+ $7.1883 $201.2724
36+ $6.9486 $250.1496
49+ $6.2298 $305.2602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess