EN
  • EN
  • DE

MJ8503

Part No MJ8503
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 320332-MJ8503
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MJ8503 CAD Model

Description

ON Semiconductor MJ8503 High Power NPN Silicon Transistor

The ON Semiconductor MJ8503 is a high-power NPN bipolar junction transistor (BJT) designed for use in a wide range of applications requiring robust performance and reliability. This silicon transistor is well-suited for linear and switching applications, making it a versatile component for designers and engineers.

With its high current and voltage handling capabilities, the MJ8503 is an excellent choice for power amplification and high-speed switching circuits. The device can handle collector currents up to 30A, which makes it suitable for high-power audio amplifiers, power supplies, and motor control circuits. Its high voltage capability allows it to withstand collector-emitter voltages up to 150V, providing a good safety margin for most high-voltage applications.

Key Features: Collector-Emitter Voltage (VCEO): 150V Collector Current (IC): 30A Total Device Dissipation (PD): 200W DC Current Gain (hFE): 15-60 at IC = 10A Operating and Storage Junction Temperature Range: -65 to +200°C

The MJ8503 features a high DC current gain (hFE) range, which ensures efficient current amplification in the active region of its operation. This characteristic is particularly important in analog amplification circuits where signal fidelity is crucial. The transistor also has a high power dissipation rating of 200W, which enables it to handle significant power levels without overheating, provided that appropriate heat sinking is used.

The device is housed in a TO-3 metal case, which not only provides robust mechanical protection but also enhances thermal performance through efficient heat dissipation. This package is known for its durability and is commonly used in high-power applications.

ON Semiconductor's commitment to quality and performance is evident in the MJ8503 transistor, making it a reliable choice for demanding applications where performance cannot be compromised. Whether you're designing power amplifiers, power regulators, or other high-power circuits, the MJ8503 provides the power handling and robustness needed for your designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4848 $57.9392
10+ $11.8850 $118.8500
16+ $11.5137 $184.2192
21+ $11.1422 $233.9862
27+ $10.7708 $290.8116
36+ $9.6565 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess