EN
  • EN
  • DE

MJD42C1G

Part No MJD42C1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 100V 6A IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity PNP
Maximum Current Collector 6A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 1.5V @ 600mA, 6A
Collector Cut-off Current(Max) 50μA
Typical Gain (hFE) (Min) 15 @ 3A, 4V
Maximum Power Dissipation 1.75W
Frequency - Transition 3MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Win Source Part Number 1077392-MJD42C1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MJD42C1G CAD Model

Description

ON Semiconductor MJD42C1G Power Transistor

The MJD42C1G is a robust bipolar power transistor from ON Semiconductor, designed to offer high-voltage and high-current capabilities in a compact and efficient package. This component is part of the MJD series, which is well-regarded for its reliability and performance in a wide range of electronic applications. The MJD42C1G is a PNP transistor, which makes it suitable for use in power switching circuits and various types of amplifiers.

Key Features:

  • High Voltage Capability: The MJD42C1G can handle collector-emitter voltages up to 100V, making it suitable for circuits operating at higher voltages.
  • High Current Handling: With a continuous collector current rating of up to 6A, this transistor can manage significant current loads without performance degradation.
  • Power Dissipation: It has a power dissipation rating of 20W, which ensures that the device can handle substantial power levels while maintaining its integrity.
  • Thermal Performance: The device features a maximum operating junction temperature of 150°C, allowing for stable operation even under high-temperature conditions.
  • Package: Encased in a surface-mount DPAK (TO-252) package, the MJD42C1G offers a compact footprint and is designed for optimal thermal conduction and easy integration into various PCB designs.
  • Compliance: This ON Semiconductor product is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

Applications:

The MJD42C1G is versatile and can be employed in a multitude of applications. It is commonly used in power management circuits, such as DC-DC converters, and as a switch in motor control applications. Additionally, it is suitable for linear amplification and inverter circuits, making it a valuable component in both consumer and industrial electronics.

Quality and Support:

ON Semiconductor is known for its commitment to quality, and the MJD42C1G is no exception. Customers can expect reliable performance and durability from this transistor. Furthermore, ON Semiconductor provides extensive technical support and documentation, ensuring that engineers have all the necessary resources for successful implementation of the MJD42C1G in their projects.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess