EN
  • EN
  • DE
  • IT

MJD45H11G

Part No MJD45H11G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 80V 8A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity PNP
Maximum Current Collector 8A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 1V @ 400mA, 8A
Collector Cut-off Current(Max) 1μA
Typical Gain (hFE) (Min) 40 @ 4A, 1V
Maximum Power Dissipation 1.75W
Frequency - Transition 90MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK-3
Win Source Part Number 013555-MJD45H11G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MJD45H11G CAD Model

Description

The MJD45H11G is a robust NPN bipolar power transistor designed by ON Semiconductor, renowned for its high-quality electronic components. This transistor is part of ON Semiconductor's broad portfolio of power transistors, which are widely recognized for their reliability and performance in various applications.

Featuring a continuous collector current of up to 8 A and a collector-emitter voltage (Vceo) of 80 V, the MJD45H11G is capable of handling significant power levels, making it suitable for a wide range of power amplification and switching applications. Its power dissipation is rated at 20 W, which helps to ensure stable operation under high-load conditions.

The MJD45H11G comes in a surface-mount DPAK (TO-252) package, which not only saves space on the printed circuit board but also facilitates improved thermal performance and easier manufacturing. The compact size of the DPAK package allows for more efficient use of PCB real estate, enabling designers to create more compact and integrated circuit designs.

This transistor also features a fast switching speed, which is crucial for applications that require rapid transitions between on and off states. The high gain bandwidth product further enhances its performance in high-speed switching circuits. With its high current gain (hFE) characteristics, the MJD45H11G ensures efficient current amplification, making it an excellent choice for driving heavy loads.

ON Semiconductor has designed the MJD45H11G with a focus on reliability and durability. It includes built-in features such as a ruggedized design to withstand harsh conditions, as well as protection against overcurrent and thermal overload, thereby extending the life of the product and reducing the likelihood of failure in critical applications.

Ideal for a diverse range of applications, including power regulators, converters, inverters, motor control circuits, and audio amplifiers, the MJD45H11G is a versatile component that can meet the demands of both commercial and industrial electronic systems.

In summary, the MJD45H11G from ON Semiconductor is a high-performance NPN power transistor that offers a combination of power handling capability, speed, and reliability, making it a prime choice for designers and engineers looking to optimize their power circuitry.

You May Also Be Interested in

Rohm Semiconductor
TRANS NPN 30V 0.5A UMT3
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.9780
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $3.2843
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.6421
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.6299
Nexperia USA Inc.
TRANS NPN 80V 1A DFN2020D-3
Lowest to $1.7183
Infineon Technologies
BCP 56-16 H6327 Infineon Technologies Bipolar Transistors - BJT AF TRANSISTOR datasheet, inventory, & pricing.
Lowest to $0.0529
UTC
Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 0.62W Through Hole TO-92
Lowest to $0.0327
NXP / Nexperia
16V 1 NPN NPN 30mA SOT-323-3 Single Bipolar Transistors RoHS
Lowest to $1.6951

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5268 $57.9480
260+ $0.4323 $112.3980
405+ $0.4188 $169.6140
555+ $0.4052 $224.8860
715+ $0.3918 $280.1370
960+ $0.3512 $337.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess