EN
  • EN
  • DE

MJD50G

Part No MJD50G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description High Voltage Power Transistors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Type NPN
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 400V
Vce Saturation (Maximum) @ Ib, Ic 1V @ 200mA, 1A
Current - Collector Cutoff (Maximum) 200μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 30 @ 300mA, 10V
Power - Max 1.56W
Frequency - Transition 10MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package DPAK-3
RoHS State Request Verification
Win Source Part Number 1223676-MJD50G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MJD50
Introduction Date August 31, 1995
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MJD50G CAD Model

Description

Product Overview: MJD50G by ON Semiconductor

The MJD50G is a high-performance NPN bipolar power transistor developed by ON Semiconductor, a leading supplier in the semiconductor industry. This transistor is designed for general-purpose amplifier and switching applications, offering a compelling blend of reliability, efficiency, and performance.

Key Features

  • Voltage and Current Ratings: The MJD50G boasts a collector-emitter voltage (Vceo) of 400V, collector-base voltage (Vcbo) of 400V, and a collector current (Ic) of 8A, making it suitable for high-voltage applications.
  • Power Dissipation: This transistor can dissipate up to 20W of power, ensuring robust performance in demanding situations.
  • High DC Current Gain: With a DC current gain (hFE) range of 15 to 75 at 4A, the MJD50G provides stable and predictable amplification characteristics.
  • Package: Encased in a DPAK (TO-252) package, the MJD50G is designed for compact surface-mount applications, offering a space-saving solution without sacrificing performance.
  • Complementary PNP Type: The MJD50G has a complementary PNP type, the MJD2955G, providing designers with flexibility in creating push-pull configurations for various circuit designs.

Applications

The versatility of the MJD50G makes it suitable for a wide range of applications, including:

  • Power regulators
  • Motor controls
  • Power inverters
  • Switching power supplies
  • Audio amplifiers

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the MJD50G is no exception. With its robust construction and tested performance, this transistor is an excellent choice for designers seeking a dependable component for their electronic designs.

Whether you're developing power management systems or constructing audio equipment, the MJD50G from ON Semiconductor provides the necessary power handling and amplification capabilities to meet your needs.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4506 $51.8190
275+ $0.3698 $101.6950
420+ $0.3582 $150.4440
580+ $0.3467 $201.0860
750+ $0.3351 $251.3250
1,000+ $0.3004 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess