EN
  • EN
  • DE

MJE15029

Part No MJE15029
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS(8.0A,120-150V,50W) | TRANS PNP 120V 8A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 8A
Voltage - Collector Emitter Breakdown (Maximum) 120V
Vce Saturation (Maximum) at Ib, Ic 500mV at 100mA, 1A
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 20 at 4A, 2V
Maximum Power 50W
Frequency - Transition 30MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1223698-MJE15029
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MJE15029 CAD Model

Description

The MJE15029 from ON Semiconductor is a high-performance silicon power transistor designed for a broad spectrum of electronic applications. This device is particularly well-suited for high-fidelity audio amplifier output stages and other power amplification tasks due to its exceptional linearity and power handling capabilities.

Key Features:

  • Voltage & Current: The MJE15029 can handle collector-emitter voltages up to 120V, and collector currents up to 8A, making it capable of managing significant power levels in electronic circuits.
  • Power Dissipation: With a power dissipation of 50W, this transistor can withstand higher thermal loads, which is essential for reliability in sustained or high-power operations.
  • Transition Frequency: It has a transition frequency (fT) of 30MHz, which provides a good balance between speed and power handling, suitable for audio amplification and other high-frequency applications.
  • Complementary PNP Type: The MJE15029 is designed to work in conjunction with its PNP complement, the MJE15028, allowing for the creation of push-pull amplifier configurations commonly used in high-quality audio systems.
  • Package: It is available in a TO-220 package, which is widely used and easy to mount, with the capability for efficient heat dissipation when used with an appropriate heatsink.

Applications:

The MJE15029 is versatile and can be used in a variety of applications, including:

  • Audio amplifiers and Hi-Fi systems
  • Switching regulators
  • Power inverters
  • Motor control circuits
  • Linear power supplies

Quality and Reliability:

ON Semiconductor is renowned for its commitment to quality, and the MJE15029 is no exception. It is designed to meet the stringent requirements of the electronic industry, ensuring reliable performance in even the most demanding applications.

Conclusion:

Whether you're designing a high-end audio amplifier or looking for a reliable power transistor for your switching applications, the MJE15029 from ON Semiconductor provides the performance, reliability, and quality that engineers and hobbyists alike have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3342 $50.1300
320+ $0.3127 $100.0640
500+ $0.3019 $150.9500
715+ $0.2803 $200.4145
930+ $0.2696 $250.7280
1,160+ $0.2588 $300.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess