EN
  • EN
  • DE

MJE271G

Part No MJE271G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 100V 2A TO-225
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity PNP - Darlington
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 3V @ 1.2mA, 120mA
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 1500 @ 120mA, 10V
Maximum Power Dissipation 1.5W
Frequency - Transition 6MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-225AA
Win Source Part Number 208448-MJE271G
Ultra Librarian 3D Model Ultra Librarian MJE271G CAD Model

Description

ON Semiconductor MJE271G PNP Power Transistor

The MJE271G is a high-performance PNP power transistor manufactured by ON Semiconductor, renowned for its reliability and efficiency in various electronic applications. This silicon transistor is designed for general-purpose power amplification and switching, making it an ideal choice for a wide range of electronic circuits.

The MJE271G features a collector-emitter voltage (V<sub>CEO) of 60V, collector current (I<sub>C) of up to 3A, and power dissipation (P<sub>D) of 20W, ensuring robust performance in demanding situations. Its high current gain (h<sub>FE) and fast switching speeds make it suitable for audio amplifiers, power regulators, and DC-DC converters, among other applications.

With its TO-225 case, the MJE271G offers a compact form factor that is easy to integrate into various designs without sacrificing power handling capabilities. The transistor is also characterized by its low saturation voltage, which contributes to its high efficiency and helps to minimize power losses in electronic circuits.

The MJE271G is built with ON Semiconductor's commitment to quality and sustainability. It is designed to meet or exceed industry standards for performance and reliability, ensuring a long operational life and consistent performance. Moreover, the device is compliant with RoHS (Restriction of Hazardous Substances), which means it adheres to environmental regulations by avoiding the use of certain hazardous materials in its construction.

Whether you're designing power supplies, motor controllers, or amplifying audio signals, the MJE271G from ON Semiconductor is a versatile component that offers the performance and reliability needed for your projects. Its robust characteristics and environmental compliance make it a smart and responsible choice for electronic designers and engineers looking to create efficient and durable systems.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the official ON Semiconductor datasheets and product guides.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6232 $68.1160
11+ $11.1781 $122.9591
16+ $10.8293 $173.2688
23+ $10.4805 $241.0515
29+ $10.1305 $293.7845
39+ $9.0829 $354.2331
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess