EN
  • EN
  • DE

MJH11017G

Part No MJH11017G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 150V 15A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity PNP - Darlington
Maximum Current Collector 15A
VCEO Maximum Collector-Emitter Breakdown Voltage 150V
Max Vce (sat) 4V @ 150mA, 15A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 400 @ 10A, 5V
Maximum Power Dissipation 150W
Frequency - Transition 3MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247
Win Source Part Number 138226-MJH11017G
Ultra Librarian 3D Model Ultra Librarian MJH11017G CAD Model

Description

ON Semiconductor MJH11017G Power Transistor

The MJH11017G from ON Semiconductor is a robust and high-performance NPN power transistor designed for a wide range of applications. This bipolar junction transistor (BJT) is well-suited for demanding power amplification and switching tasks where reliability and efficiency are paramount. It is commonly used in power regulation circuits, audio amplifiers, motor control systems, and other high-power electronic devices.

Key Features

  • High Collector-Emitter Voltage: With a V<sub>CEO of 150V, the MJH11017G can handle significant voltage levels, making it suitable for high-voltage applications.
  • High Current Handling: This component is capable of supporting a continuous collector current (I<sub>C) of up to 15A, which is ideal for circuits that require a high current capacity.
  • High Power Dissipation: The transistor has a power dissipation of 150W, allowing it to manage higher levels of power without overheating.
  • Low Saturation Voltage: The low collector saturation voltage ensures efficient operation with minimal power loss, which is critical for power-sensitive designs.
  • Fast Switching Speeds: It offers quick switching characteristics, which is beneficial for applications that require rapid transitions between on and off states.
  • High Gain Bandwidth Product: With a transition frequency (f<sub>T) of 4MHz, the MJH11017G provides a good frequency response for amplification purposes.

Applications

The MJH11017G is versatile and can be implemented in various sectors, including:

  • Linear and switching industrial equipment
  • Audio power amplifiers
  • DC motor controllers
  • Power regulators
  • Power inverters
  • Servo control systems

Package and Quality

The MJH11017G is housed in a TO-247 package, known for its high thermal performance and mechanical durability. ON Semiconductor ensures that this product meets rigorous quality standards, providing a reliable solution for high-power and high-voltage applications. The robust construction and superior materials used in the MJH11017G make it a preferred choice for engineers and designers looking for a dependable power transistor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7737 $52.8318
33+ $3.0964 $102.1812
51+ $2.9997 $152.9847
69+ $2.9029 $200.3001
90+ $2.8061 $252.5490
120+ $2.5158 $301.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess