ON Semiconductor MM3Z15VLT1G15V Zener Diode
The MM3Z15VLT1G15V is a high-quality Zener diode from ON Semiconductor, designed to provide excellent voltage regulation with a nominal Zener voltage of 15 volts. This small surface-mount device is housed in an SOD-323 package, which is ideal for space-constrained applications. The Zener diode is a fundamental component used in a wide range of electronic circuits for voltage clamping, voltage regulation, and as a reference element.
Key Features
- Zener Voltage (VZ): The device has a precise Zener voltage of 15V, which makes it suitable for a variety of stabilization and clipping circuits.
- Power Dissipation: With a power dissipation of 300mW, the MM3Z15VLT1G15V can handle a moderate amount of power, making it suitable for numerous electronic applications.
- Package: The compact SOD-323 package is perfect for high-density circuit boards where space is at a premium.
- Operating Temperature Range: The diode operates effectively over a wide temperature range from -55°C to +150°C, ensuring reliability under varying environmental conditions.
- Tolerance: The Zener voltage tolerance is ±5%, which provides a good balance between precision and cost-effectiveness.
Applications
The MM3Z15VLT1G15V Zener diode is versatile and can be used in a multitude of applications including:
- Voltage regulation circuits to maintain a stable voltage level.
- Protection circuits to prevent over-voltage conditions.
- Waveform clipping circuits to limit voltage spikes.
- Reference elements in precision applications.
- Switching operations in power supplies and converters.
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the MM3Z15VLT1G15V Zener diode is no exception. It is manufactured to stringent standards, ensuring it meets the requirements for industrial and commercial grade electronic components. Users can expect consistent performance and durability from this Zener diode, even in demanding applications.
Overall, the MM3Z15VLT1G15V from ON Semiconductor is a robust and reliable choice for designers looking for a Zener diode with a 15V nominal voltage in a package that is both space-efficient and capable of handling a reasonable amount of power.