EN
  • EN
  • DE

MM3Z27VT1G

Part No MM3Z27VT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diode Single 27V 5% 80Ohm 300mW Automotive 2-Pin SOD-323 T/R / DIODE ZENER 27V 300MW SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 27V
Tolerance ±5%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 80 Ohm
Current - Reverse Leakage @ Vr 50nA @ 18.9V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 023519-MM3Z27VT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MM3Z27V
Introduction Date May 17, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MM3Z27VT1G CAD Model

Description

The ON Semiconductor MM3Z27VT1G is a high-quality Zener voltage regulator diode designed for electronic applications requiring a precise voltage reference. This small but robust component is a staple in voltage regulation circuits, providing a stable reference voltage across a wide range of operating conditions.

Key Features

  • Zener Voltage: The MM3Z27VT1G offers a Zener voltage of 27V, making it suitable for applications that require a regulated voltage around this value.
  • Power Dissipation: With a power dissipation of 300mW, this Zener diode can handle moderate levels of power, ensuring reliable operation in a variety of circuits.
  • Package: Encased in a small SOD-323 package, the MM3Z27VT1G is ideal for space-constrained applications, providing excellent performance in a compact form factor.
  • Tolerance: The Zener voltage tolerance is specified at ±5%, which allows for precise voltage regulation in critical applications.
  • Operating Temperature: It can operate over a wide temperature range from -55°C to +150°C, ensuring stability and reliability across various environmental conditions.

Applications

The MM3Z27VT1G is versatile and can be used in numerous applications, including:

  • Voltage regulation in power supplies
  • Surge protection in sensitive electronics
  • Reference voltage in analog-to-digital converters
  • Overvoltage protection in battery-operated devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MM3Z27VT1G is no exception. This component is manufactured with high standards, ensuring that it meets the reliability requirements for industrial, commercial, and consumer applications. With ON Semiconductor's reputation, you can trust the MM3Z27VT1G for consistent performance and durability.

Whether you are designing a new system or troubleshooting an existing one, the ON Semiconductor MM3Z27VT1G Zener diode is an excellent choice for maintaining voltage stability and protecting your electronic circuits.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,191 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess