EN
  • EN
  • DE

MM74C151N

Part No MM74C151N
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Multiplexer - 16-PDIP
Manufacturer ON Semiconductor
Series 74C
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name MM74C15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74C151, 74C151N
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885209-MM74C151N
Ultra Librarian 3D Model Ultra Librarian MM74C151N CAD Model

Description

ON Semiconductor MM74C151N: Multiplexer IC

The MM74C151N is a high-performance multiplexer integrated circuit (IC) produced by ON Semiconductor, a leader in the semiconductor industry. This digital multiplexer, also known as a data selector, is a crucial component in digital and logic circuit applications. It is designed to facilitate the selection of one line of data from among many sources, which is essential in complex digital systems where data routing and control are required.

Key Features

  • Logic Type: 8-Channel Multiplexer - This device can select one of eight different inputs to be outputted on a single line, making it versatile for various digital applications.
  • Output Type: 3-State - The MM74C151N features a 3-state output which can be in one of three conditions: logical high, logical low, or high impedance. This allows for the outputs of multiple devices to be connected together without interference, facilitating the use in bus-oriented systems.
  • Supply Voltage Range: 3 V to 15 V - The IC operates over a wide range of supply voltages, making it suitable for use in systems that require different voltage levels.
  • Operating Temperature: -55°C to +125°C - The device can operate in extreme temperatures, ensuring reliability and performance under harsh conditions.
  • Package / Case: PDIP-16 - The plastic dual inline package makes it easy to handle and integrate into a wide variety of electronic circuits.

Applications

The MM74C151N is ideal for use in digital systems where multiple data sources need to be managed and routed efficiently. Common applications include:

  • Data multiplexing in communication systems
  • Signal routing in audio/video switching
  • Function generation and selection in test equipment
  • Control systems and robotics
  • Computer logic systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MM74C151N is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. Whether you are designing a new system or upgrading an existing one, the MM74C151N from ON Semiconductor is an excellent choice for your multiplexing needs.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess